EN
  • EN
  • DE

MAX6947ATE+T

Part No MAX6947ATE+T
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description IC LED DRIVER LINEAR 20MA 16TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel
Type Linear
Internal Switch(s) Yes
Number of Outputs 10
Voltage - Supply (Minimum) 2.25V
Voltage - Supply (Maximum) 3.6V
Voltage - Output 7V
Current - Output / Channel 20mA
Applications Backlight
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-WFQFN Exposed Pad
Supplier Device Package 16-TQFN (3x3)
Family Part Number MAX6947
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 706180-MAX6947ATE+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6947ATE+T CAD Model

Description

Maxim Integrated MAX6947ATE+T LED Driver

The MAX6947ATE+T from Maxim Integrated is a highly efficient and versatile LED driver designed to provide a comprehensive solution for controlling multiple LEDs in a variety of applications. This compact, integrated circuit is part of Maxim's extensive range of power management products, tailored to meet the needs of modern electronic devices.

Featuring a wide input voltage range, the MAX6947ATE+T is capable of driving up to 10 LEDs with precision and consistency. Each LED output can be programmed independently, allowing for intricate lighting patterns, dimming effects, and power management. This makes the device particularly suitable for status indicators, backlighting, and other lighting solutions that require individual LED control.

The device operates with a 2-wire I²C-compatible serial interface, enabling easy communication with microcontrollers or other control units. This serial interface not only simplifies the connectivity but also reduces the overall component count, saving valuable space on the PCB.

With built-in features such as open-circuit detection, short-circuit protection, and thermal shutdown, the MAX6947ATE+T ensures reliable operation and extends the lifespan of the LEDs. These protective measures are crucial for maintaining the performance and safety of the system in which the LED driver is deployed.

The MAX6947ATE+T comes in a thermally enhanced, lead(Pb)-free, 16-pin TQFN-EP package, which helps in heat dissipation and offers a compact footprint for space-constrained applications. Its robust design and the ability to operate over a wide temperature range of -40°C to +125°C make it suitable for both commercial and industrial environments.

In conclusion, the Maxim Integrated MAX6947ATE+T LED driver is a reliable and flexible solution for managing multiple LEDs. Its programmability, protective features, and compact design make it a top choice for designers looking to enhance the functionality and efficiency of their lighting applications.

You May Also Be Interested in

Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess