EN
  • EN
  • DE
  • IT

MAX6846KAWD3+T

Part No MAX6846KAWD3+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description Volt Supervisor Monitor 1.8V to 3.3V 8-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Power Dissipation 714 mW
Max Reset Threshold Voltage 630 mV
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Reset Threshold Voltage 600 mV
Min Supply Voltage 1.6 V
Mount Surface Mount
Number of Pins 8
RoHS Compliant
Watchdog Timer No
Win Source Part Number 1075682-MAX6846KAWD3+T
Categories PMIC - Battery Management
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6846KAWD3+T CAD Model

Description

The MAX6846KAWD3+T is a microprocessor (µP) supervisory circuit designed by Maxim Integrated to monitor power supplies in µP and digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used in systems with a 3V power supply voltage.

Key Features

  • Precision Monitoring: This device features a precision factory-set V<sub>CC reset threshold, ensuring accurate monitoring of the system voltage.
  • Low Power Consumption: With its low supply current of 1.2µA, the MAX6846KAWD3+T is ideal for power-sensitive applications.
  • Manual Reset Input: The manual reset input allows for a system reset to be triggered with an external signal, providing additional system control.
  • Reset Timeout: The reset timeout period is set to 140ms minimum, which ensures proper system reset and recovery time.
  • Operating Temperature: It operates over an extended temperature range of -40°C to +125°C, suitable for harsh environments.
  • Small Footprint: The device comes in a small 5-pin SOT-23 package, which is ideal for space-constrained applications.

Applications

The MAX6846KAWD3+T voltage supervisor is commonly used in a variety of applications, including:

  • Portable/Battery-Powered Equipment
  • Computers and Controllers
  • Embedded Systems
  • Industrial Systems
  • Medical Devices

Product Summary

The Maxim Integrated MAX6846KAWD3+T is a compact and efficient solution for voltage supervision in digital and microprocessor-based systems. It is designed to maintain system integrity through precise voltage monitoring and a robust set of features. Its low power consumption, small package size, and wide operating temperature range make it a versatile choice for designers looking to enhance system reliability in a variety of applications.

You May Also Be Interested in

Texas Instruments
IC BATT FUEL GAUGE LICO2 15DSBGA / Battery Fuel Gauge Li-Ion/Li-Pol 15-Pin DSBGA T/R
Lowest to $2.5551
Analog Devices Inc.
IC BAT LIFEPO4/LI-ION 1-9C 28QFN / Battery Battery Monitor IC LiFePO4/Li-ion 28-QFN (4x5)
Lowest to $89.9905
Microchip Technology
IC BATT CHG LI-ION 1CELL 8DFN / Charger IC Lithium Ion/Polymer 8-DFN (2x3)
Lowest to $2.1515
Renesas Electronics America
IC BATT CHG LI-ION 2-4CEL 28QSOP / Charger IC Lithium Ion/Polymer 28-SSOP/QSOP
Need more? Email Us
Maxim Integrated
IC MON BATT LI-ION HP 16-TSSOP / Battery Monitoring Li-Ion 4.35V 16-Pin TSSOP
Need more? Email Us
Maxim Integrated
Fuel Gauge Li-Ion/Li-Pol Serial I2C 4mA 0.4V 8-Pin TDFN-EP Cut Tape
Lowest to $39.1164
Texas Instruments
IC BATT FUEL GAUGE LIION 15DSBGA / Fuel Gauge Li-Ion/Li-Pol 15-Pin DSBGA T/R
Lowest to $3.9229
Texas Instruments
IC BATT OV PROT LI-ION 8WSON / Overvoltage Protection Device Li-Ion Pack -0.3V to 30V 8-Pin WSON EP T/R
Lowest to $0.7302
SII Semiconductor Corporation
IC BATT PROTECTION
Lowest to $0.3661

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess