EN
  • EN
  • DE

MAX6809REUR-T

Part No MAX6809REUR-T
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description MAX6809REUR-T
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
Win Source Part Number 213951-MAX6809REUR-T
Ultra Librarian 3D Model Ultra Librarian MAX6809REUR-T CAD Model

Description

The MAX6809REUR-T from Maxim Integrated is a precision, low-power, single-channel voltage monitor designed to ensure the reliable operation of microprocessors (µPs), microcontrollers (MCUs), and other voltage-sensitive devices. This compact and efficient component is crucial for systems where voltage stability is critical, providing a robust solution for a variety of applications, including portable devices, computers, and embedded systems.

Key Features:

  • Voltage Monitoring: The device is capable of monitoring a single supply voltage with a factory preset threshold, ensuring that the system operates within safe voltage levels at all times.
  • Reset Output: It provides an active-low reset output, which remains asserted for a minimum timeout period after VCC has risen above the reset threshold, allowing connected devices ample time to stabilize.
  • Low Power Consumption: This voltage monitor is designed for low power consumption, making it ideal for battery-operated devices where power efficiency is paramount.
  • High Accuracy: With high threshold accuracy, the MAX6809REUR-T ensures precise monitoring and control of the power supply, minimizing the risk of system errors due to voltage fluctuations.
  • Compact SOT23 Packaging: The small SOT23 package allows for a minimal footprint on the PCB, saving valuable board space in space-constrained applications.
  • Temperature Range: It operates over a wide temperature range, making it suitable for industrial and automotive environments that require reliable performance under varying temperature conditions.

Applications:

  • Computers and Servers
  • Battery-Powered Devices
  • Embedded Systems
  • Portable Consumer Electronics
  • Industrial Controls
  • Automotive Systems

The MAX6809REUR-T is a testament to Maxim Integrated's commitment to providing high-quality, reliable monitoring solutions that enhance the performance and safety of electronic systems. Its precision and low-power operation make it an essential component for engineers looking to design robust and efficient electronic products.

You May Also Be Interested in

Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.6757
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess