EN
  • EN
  • DE

MAX9266GCM/V

Part No MAX9266GCM/V
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707323-MAX9266GCM/V
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9266GCM/V CAD Model

Description

Maxim Integrated's MAX9266GCM/V: High-Speed Serializer

The MAX9266GCM/V from Maxim Integrated is a sophisticated high-speed serializer designed to enable reliable data transmission over a single twisted-pair or coaxial cable. This compact and efficient component is an ideal solution for automotive camera applications, particularly in advanced driver-assistance systems (ADAS) where high data integrity and speed are paramount.

One of the standout features of the MAX9266GCM/V is its ability to serialize 18-bit parallel LVCMOS/LVTTL data into a single high-speed serial stream with embedded control information, allowing for the seamless transmission of high-resolution video and control signals over distances of up to 15 meters without significant signal degradation. With a serialization rate of up to 3.12 Gbps, this device ensures that video data is relayed quickly and accurately, making it perfect for critical safety systems in vehicles.

The serializer is complemented by the MAX9267 deserializer, which converts the serial data back into parallel form, completing the communication link. This pairing is designed to support a wide range of input and output data formats, including 720p, 1080p, and 16-bit custom resolutions, providing flexibility for various video applications.

Moreover, the MAX9266GCM/V features an automatic adaptation to cable length, which optimizes signal integrity across different distances, ensuring stable and reliable operation. The device also supports the spread spectrum to reduce EMI, a critical requirement for automotive electronics. Its low electromagnetic interference (EMI) emissions help it meet stringent automotive EMI standards.

For added convenience, the MAX9266GCM/V comes with a programmable spread-spectrum modulation to minimize RF interference, and it has built-in diagnostics and safety features, such as CRC checksums for data integrity and a thermal shutdown for protection against overheating.

Maxim Integrated provides comprehensive support for the MAX9266GCM/V, including detailed datasheets, application notes, and design resources, making the integration of this high-speed serializer into automotive systems both straightforward and efficient. With its robust feature set, the MAX9266GCM/V is a reliable choice for developers looking to implement high-speed data transmission in their automotive applications.

You May Also Be Interested in

Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,070 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess