The Transcend TS1GAPMACP6-T is a 1GB DDR2 SODIMM memory module designed for laptops and other small form factor computers. It provides a simple and effective way to increase memory capacity and improve system performance.
Applications:
- Laptops
- Small form factor PCs
Features:
- 1GB capacity
- DDR2 technology
- PC2-5300 (667MHz) speed
- 200-Pin SODIMM
- Unbuffered
- Non-ECC
Benefits:
- Improved laptop performance
- Enhanced multitasking
- Faster application loading
- Smoother overall computing experience
- Easy upgrade for compatible systems
Additional Details:
The Transcend TS1GAPMACP6-T module operates at a voltage of 1.8V. It is a 200-pin SODIMM and is designed to fit into compatible DDR2 SODIMM slots in laptops and other small form factor PCs. The PC2-5300 specification indicates a data transfer rate of 5300 MB/s. It typically has timings of CL5 (5-5-5). The unbuffered design allows for direct memory access. This module does not have error correction capabilities (non-ECC), making it suitable for general computing tasks.
This memory module is an ideal choice for upgrading the memory in older laptops, improving overall system responsiveness and allowing for smoother multitasking. The 1GB capacity offers a balance between performance and cost-effectiveness.
Transcend is a well-known manufacturer of memory products, and the TS1GAPMACP6-T module is designed to provide reliable performance in compatible laptop systems. It is designed to meet or exceed industry standards for performance and compatibility.