EN
  • EN
  • DE

MAX6682MUA+T

Part No MAX6682MUA+T
Manufacturer Maxim Integrated
Catalog Interface - Sensor and Detector Interfaces
Description IC THERMISTOR TO DGTL 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Temperature Sensor
Input Type Logic
Output Type Logic
Operating Supply Current 29μA
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 8-uMAX
Win Source Part Number 1070481-MAX6682MUA+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6682MUA+T CAD Model

Description

Maxim Integrated MAX6682MUA+T Temperature Sensor

The MAX6682MUA+T is a precision temperature sensor from Maxim Integrated, designed to offer accurate temperature monitoring with a digital output. This small, low-power device is ideal for a variety of applications ranging from industrial systems to consumer electronics where reliable temperature data is crucial for performance and safety.

Key Features

  • Accuracy: The MAX6682 provides a high degree of accuracy, with a typical error of ±1°C over a temperature range of -40°C to +125°C, making it suitable for critical applications where precise temperature readings are necessary.
  • Supply Voltage: It operates over a wide supply voltage range from 3.0V to 5.5V, allowing for flexible integration into various circuit designs.
  • Digital Interface: The sensor communicates temperature data via a two-wire, SMBus-compatible serial interface, which simplifies integration into digital systems.
  • Low Power Consumption: With its low power consumption, the MAX6682 is an excellent choice for battery-powered devices where power efficiency is a priority.
  • Small Footprint: Housed in an 8-pin µMAX package, this compact sensor minimizes the space required on a printed circuit board, making it ideal for space-constrained applications.
  • Operating Temperature: The device is capable of operating over an industrial temperature range, ensuring reliability and performance under extreme conditions.

Applications

The versatility of the MAX6682MUA+T allows it to be used in a wide array of applications, including:

  • Temperature monitoring in computers and servers
  • Industrial controls and HVAC systems
  • Battery management systems
  • Medical equipment
  • Environmental monitoring

With its robust feature set and Maxim Integrated's reputation for quality, the MAX6682MUA+T is a reliable choice for designers who need accurate temperature measurements in their electronic systems.

You May Also Be Interested in

Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Analog Devices Inc.
IC THERMOCOUPLE A W/COMP 8MSOP
Lowest to $12.5858
Freescale Semiconductor - NXP
ANALOG CIRCUIT, 1 FUNC, CMOS, PD
Need more? Email Us
Maxim Integrated
IC B IO SENSOR HUB 16WLP
Lowest to $4.3657
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431
Renesas Electronics America
CCD LINEAR IMAGE SENSOR
Lowest to $93.8438
Maxim Integrated
IC SFP CONTROLLER 28TQFN
Lowest to $3.1626

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9147 $54.5735
12+ $8.9556 $107.4672
18+ $8.6758 $156.1644
24+ $8.3959 $201.5016
31+ $8.1160 $251.5960
42+ $7.2765 $305.6130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess