EN
  • EN
  • DE

SN74ACT2235-30PAG

Part No SN74ACT2235-30PAG
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description 1024 × 9 × 2 ASYNCHRONOUS BIDIRECTIONAL FIRST-IN, FIRST-OUT MEMORY
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ACT
Packaging Tray
Memory Size 18K (1K x 9 x 2)
Function Asynchronous
Data Rate 33MHz
Access Time 25ns
Operating Supply Voltage 4.5 V ~ 5.5 V
Maximum Supply Current 400μA
Bus Directional Bi-Directional
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 1253310-SN74ACT2235-30PAG
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74ACT2235
Introduction Date July 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian SN74ACT2235-30PAG CAD Model

Description

Product Overview: SN74ACT2235-30PAG

The SN74ACT2235-30PAG is a high-performance, octal universal bus transceiver designed by Texas Instruments, renowned for its innovative semiconductor solutions. This integrated circuit (IC) is part of the ACT family, which stands for Advanced CMOS Technology, indicating that it benefits from the speed of CMOS while maintaining the low power consumption that is characteristic of this technology.

With its robust 30-pin HTSSOP (Heat Sink Thin Shrink Small Outline Package) design, the SN74ACT2235-30PAG ensures efficient thermal dissipation and a compact footprint on printed circuit boards. This transceiver is capable of bidirectional communication between two buses, making it an ideal choice for facilitating data transfer in complex digital systems such as computers, servers, and networking equipment.

The device features eight D-type flip-flops and allows for real-time data flow in either direction through the bus-oriented gates. It operates at a voltage range of 4.5V to 5.5V, which aligns with typical TTL (Transistor-Transistor Logic) levels, ensuring compatibility with a wide range of digital systems. The SN74ACT2235-30PAG also boasts a fast propagation delay, which is crucial for high-speed data processing and communication.

Each byte has separate control inputs which include two output-enable (OE) inputs and two direction-control (DIR) inputs. This level of control allows for precise management of data transmission and reception, ensuring that the IC can handle complex data manipulation tasks with ease. Moreover, the SN74ACT2235-30PAG is equipped with bus-hold data inputs, which eliminate the need for external pull-up or pull-down resistors, thus simplifying board design and reducing overall component count.

Reliability and versatility are key attributes of the SN74ACT2235-30PAG. The device is characterized for operation from -40°C to 85°C, making it suitable for industrial applications where extreme temperatures are common. Additionally, this transceiver is designed to be used with a wide range of microprocessors and microcontrollers, making it a versatile component in various digital applications.

In summary, the SN74ACT2235-30PAG from Texas Instruments is a highly reliable and efficient solution for facilitating communication between data buses. Its advanced CMOS technology, combined with the practical HTSSOP packaging and robust temperature range, makes it a top choice for designers looking to optimize their digital systems for speed and power efficiency.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FIFO SYNC 2048X36 132QFP / FIFO Mem Sync Dual Depth Bi-Dir 2K x 36 132-Pin PQFP Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 256X9 50NS 28-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 20NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 8K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 35NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 8K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 50NS 28-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin PDIP Tube
Lowest to $78.7098
IDT, Integrated Device Technology Inc
IC FIFO ASYNCH 1KX9 35NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 1K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 8192X18 6-7NS 144BGA / FIFO Mem Async/Sync Dual Depth/Width Uni-Dir 8K x 18/16K x 9 144-Pin BGA Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 6-7NS 144BGA / FIFO Mem Async/Sync Dual Depth/Width Uni-Dir 4K x 18/8K x 9 144-Pin BGA Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 64X36 SYNC 20NS 132QFP
Lowest to $48.2626

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess