EN
  • EN
  • DE

MAX6657MSA-C01060

Part No MAX6657MSA-C01060
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Analog and Digital Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Temperature Sensors - Analog and Digital Output
Manufacturer Maxim Integrated
Win Source Part Number 311952-MAX6657MSA-C01060
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6657MSA-C01060 CAD Model

Description

Maxim Integrated's MAX6657MSA-C01060 Precision Temperature Sensor

The MAX6657MSA-C01060 is a highly accurate, low-power temperature sensor from Maxim Integrated, designed to provide precise temperature measurements in a range of applications. This compact sensor is housed in an 8-pin MSOP package, making it suitable for space-constrained designs.

With its ability to monitor the temperature of both the onboard sensor and a remote diode-connected transistor, the MAX6657MSA-C01060 is ideal for system thermal management. This dual-channel temperature monitor can measure its own temperature and the temperature of a remote thermal diode with great accuracy.

Key features of the MAX6657MSA-C01060 include:

  • High Accuracy: The sensor offers an impressive ±1°C accuracy for local temperature and ±3°C for remote temperature measurements, ensuring reliable and consistent data.
  • Wide Temperature Range: It is capable of measuring temperatures from -40°C to +125°C, providing versatility across various operating environments.
  • Programmable Alert Outputs: The device includes programmable overtemperature and undertemperature alert outputs, which can be used to trigger a system response when temperatures go beyond specified thresholds.
  • Low Power Consumption: The MAX6657MSA-C01060 is optimized for power-sensitive applications, with a low operating supply current, making it suitable for battery-operated devices.
  • Flexible Supply Voltage: It operates over a supply voltage range of 3.0V to 5.5V, accommodating a variety of system power rails.
  • Two-Wire Interface: The sensor supports a two-wire, SMBus-compatible serial interface, facilitating easy integration into existing system designs.

This temperature sensor is perfect for a multitude of applications, including environmental control systems, computer thermal monitoring, thermal protection for hard drives, and electronic test equipment. Whether you are designing a sophisticated industrial system or a simple consumer product, the MAX6657MSA-C01060 offers a blend of performance, power efficiency, and ease of use that can help enhance the reliability and functionality of your temperature monitoring tasks.

With Maxim Integrated's reputation for high-quality and reliable components, the MAX6657MSA-C01060 is a solid choice for designers looking to incorporate precise temperature monitoring into their systems.

You May Also Be Interested in

Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5228
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Lowest to $1.0156
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor With Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.5547
Texas Instruments
Dual Remote Diode Temperature Sensor with SMBus Interface and TruTherm™ Technology (65nm/90nm) | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.8831
Texas Instruments
SENSOR TEMP I2C/SMBUS SOT23-3
Lowest to $1.4533
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $2.0346
Microchip Technology
Low-Power Linear Active Thermistor™ ICs
Lowest to $0.5281
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.3223

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess