EN
  • EN
  • DE

MAX6673AXK+T

Part No MAX6673AXK+T
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Analog and Digital Output
Description Temp Sensor Digital Serial (1-Wire) 5-Pin SC-70 T/R / SENSOR TEMPERATURE PWM SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Sensor Type Digital, Local
Sensing Temperature - Local -40°C to 125°C
Output Type PWM
Supply Voltage - Operating 2.4 V to 5.5 V
Accuracy - Highest (Lowest) ±3°C (±5°C)
Testing Conditions 25°C to 100°C (-20°C to 125°C)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 022012-MAX6673AXK+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX6673
Introduction Date October 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX6673AXK+T CAD Model

Description

MAX6673AXK+T - High-Accuracy, Low-Power, SPI-Compatible Temperature Sensor

The MAX6673AXK+T from Maxim Integrated is a high-precision temperature sensor designed to provide accurate temperature readings with minimal power consumption. This sensor is ideal for a wide range of applications, including industrial control systems, environmental monitoring, and portable consumer electronics.

The MAX6673AXK+T operates over a -40°C to +125°C temperature range and features a digital output that is SPI-compatible, making it easy to interface with microcontrollers and other digital systems. The temperature readings are provided in a 12-bit resolution, which translates to a temperature resolution of 0.0625°C, ensuring high accuracy in temperature monitoring tasks.

One of the key advantages of the MAX6673AXK+T is its low power consumption, which makes it suitable for battery-powered devices where power efficiency is crucial. The device operates from a single supply voltage ranging from 3.0V to 5.5V, providing flexibility in system design.

The sensor is packaged in a small, 5-pin SOT-23 package, which allows for compact PCB layouts and is especially beneficial in space-constrained applications. The MAX6673AXK+T also features a shutdown mode that further reduces power consumption when the sensor is not in use.

With its built-in cold-junction compensation, the MAX6673AXK+T delivers reliable performance across its entire operating temperature range without the need for external components. This simplifies the design and reduces the overall bill of materials for the end product.

Maxim Integrated's commitment to high-quality products ensures that the MAX6673AXK+T temperature sensor is a reliable choice for designers looking to incorporate temperature sensing capabilities into their projects with minimal hassle. Its ease of use, combined with its high accuracy and low power characteristics, make it an excellent choice for a variety of temperature monitoring applications.

You May Also Be Interested in

Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5228
Texas Instruments
Triple-Diode Input and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL -40C-125C 16SSOP
Lowest to $18.8269
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $0.5420
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $1.7303
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor With Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.5547
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C 8SOIC
Lowest to $1.5507
Texas Instruments
Dual Remote Diode Temperature Sensor with SMBus Interface and TruTherm™ Technology (65nm/90nm) | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.8831
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8SOIC
Lowest to $19.3754
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.4130

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2229 $59.1206
34+ $3.4650 $117.8100
52+ $3.3568 $174.5536
72+ $3.2485 $233.8920
92+ $3.1402 $288.8984
124+ $2.8154 $349.1096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,382 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess