EN
  • EN
  • DE

ADT7463ARQ

Part No ADT7463ARQ
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description dB COOL Remote Thermal Controller and Voltage Monitor | IC REMOTE THERMAL CTRLR 24-QSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Function Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature -40°C ~ 120°C, External Sensor
Accuracy ±1.5°C(Maximum)
Topology ADC, Comparator, Fan Speed Counter, Multiplexer, Register Bank
Output Type SMBus
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 120°C
Mounting Style SMD
Manufacturer Package 24-SSOP
Supplier Device Package 24-QSOP
Family Part Number ADT7463A
Manufacturer Pack Quantity 56
MSL Level 1 (Unlimited)
Win Source Part Number 1142324-ADT7463ARQ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADT7463ARQ CAD Model

Description

The ADT7463ARQ from ON Semiconductor is a versatile and efficient thermal monitor and multiple PWM fan controller, designed to interface with computers and embedded systems to provide comprehensive temperature monitoring and fan control functions. This advanced IC is ideal for managing thermal conditions in complex electronic systems, ensuring that components operate within their specified temperature ranges to maintain performance and reliability.

The ADT7463ARQ is capable of monitoring the temperature of up to three remote sensor diodes and its own internal temperature. It features a 10-bit ADC for precise temperature measurements, providing the accuracy needed for critical system monitoring. The device offers flexibility with programmable temperature zones, which can trigger specific system responses, such as fan speed adjustments or system shutdown, to prevent overheating.

With support for up to three PWM fans, the ADT7463ARQ allows for dynamic fan speed control based on temperature readings, reducing acoustic noise and power consumption when full fan speed is not required. The fan speed can be automatically adjusted, or it can be controlled through a direct PWM input signal, providing system designers with multiple control strategies.

The device is equipped with a serial bus interface that complies with the System Management Bus (SMBus) 2.0 specification, enabling easy communication with the host system. This facilitates integration into system management solutions, allowing for remote monitoring and control of thermal management features.

Packaged in a 24-pin QSOP, the ADT7463ARQ is optimized for space-constrained applications, while still offering robust functionality. Its operational voltage range of 3.0V to 3.6V and an extended temperature range make it suitable for a wide array of industrial and computing environments.

In summary, ON Semiconductor's ADT7463ARQ is a highly integrated solution for managing system temperatures and fan speeds, contributing to system stability, energy efficiency, and longevity. Its precision, flexibility, and ease of use make it an essential component for advanced thermal management in modern electronics.

You May Also Be Interested in

Linear Technology
Micropower Temperature, Power Supply and Differential Voltage Monitor
Need more? Email Us
NXP / Nexperia
DDR memory module temp sensor with integrated SPD
Lowest to $1.7806
Microchip Technology
IC TEMP SENSOR 2WIRE 3V 8-TDFN / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TDFN (2x3)
Lowest to $1.8639
Nuvoton Technology Corporation of America
Lowest to $9.7932
Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON / Fan Control, Temp Monitor -40°C ~ 85°C, External Sensor Internal and External Sensor SMBus Output 10-WSON (3x3)
Lowest to $5.4636
Texas Instruments
Factory Programmable Dual Remote-Diode Thermostat | IC THRMOSTAT DUAL REMDIODE 8MSOP
Need more? Email Us
Analog Devices Inc.
IC SENSOR TEMP MEASUREMNT 48LQFP
Lowest to $134.9917
NXP / Nexperia
DDR memory module temp sensor, 1.7 V to 3.6 V
Lowest to $3.3177
Texas Instruments
Lowest to $23.4503

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess