EN
  • EN
  • DE

MAX6620EVCMAXQU+

Part No MAX6620EVCMAXQU+
Manufacturer Maxim Integrated
Catalog Evaluation and Demonstration Boards and Kits
Description MAX6620 Evaluation Kit / EVAL KIT MAX6620 (QUAD LINEAR FA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Maxim Integrated
Main Purpose Power Management, Motor Control
Utilized IC / Part MAX6620
Secondary Attributes Graphical User Interface
Supplied Contents Board(s)
Win Source Part Number 786802-MAX6620EVCMAXQU+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6620EVCMAXQU+
Introduction Date March 26, 2008
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian MAX6620EVCMAXQU+ CAD Model

Description

The MAX6620EVCMAXQU+ is a comprehensive evaluation kit designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products and technologies. This kit is specifically tailored for engineers and developers who need to assess the performance of the MAX6620 temperature sensor in their applications.

Key Features

  • High Accuracy: The MAX6620 sensor offers exceptional temperature measurement precision, which is critical for maintaining system performance and reliability.
  • Multiple Sensor Inputs: The evaluation kit supports multiple sensor inputs, allowing users to monitor various points simultaneously for comprehensive thermal management.
  • Easy-to-Use Interface: The kit includes user-friendly software that simplifies the process of configuring the sensor and reading temperature data.
  • Flexible Power Supply Options: It is designed to operate over a wide range of power supplies, making it suitable for diverse applications.
  • Comprehensive Documentation: The kit comes with detailed documentation, including datasheets and application notes, to assist users in integrating the sensor into their designs.

Applications

The MAX6620EVCMAXQU+ is ideal for a variety of applications where accurate temperature monitoring is crucial. These include:

  • Computer systems and servers
  • Telecommunications equipment
  • Industrial control systems
  • Consumer electronics

What's Included

The evaluation kit includes the following components:

  • MAX6620 evaluation board
  • USB interface for easy connection to a PC
  • Software CD for device configuration and data logging

About Maxim Integrated

Maxim Integrated excels in the creation of innovative and high-performance semiconductor products. They are known for their dedication to engineering excellence and providing solutions that empower design innovation across a wide range of sectors, including automotive, industrial, healthcare, mobile consumer, and cloud data centers.

You May Also Be Interested in

Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess