EN
  • EN
  • DE

MAX6608IUK-T

Part No MAX6608IUK-T
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Analog and Digital Output
Description Low-Voltage Analog Temperature Sensors in SC70 and SOT23 Packages
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Temperature Sensors - Analog and Digital Output
Manufacturer Maxim Integrated
Win Source Part Number 311932-MAX6608IUK-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6608IUK-T CAD Model

Description

Maxim Integrated MAX6608IUK-T Temperature Sensor

The MAX6608IUK-T is a precision temperature sensor from Maxim Integrated, designed to provide accurate temperature readings in a compact form factor. This high-performance sensor is ideal for a wide range of applications, including portable devices, industrial systems, and consumer electronics.

Constructed with advanced semiconductor technology, the MAX6608IUK-T offers a linear temperature to voltage output characteristic, with a typical output of 10mV/°C. This analog output enables easy interfacing with analog-to-digital converters (ADCs) for digital processing or direct connection to microcontrollers for temperature monitoring and control.

One of the key features of the MAX6608IUK-T is its low power consumption, making it suitable for battery-powered applications where energy efficiency is paramount. Additionally, its small SOT-23 package allows for integration into space-constrained designs without sacrificing performance or accuracy.

The temperature sensor operates over a wide temperature range, typically from -40°C to +125°C, providing versatility for various operating environments. Its precision is further enhanced by a low output impedance, ensuring stable readings across a range of load conditions.

Installation and maintenance of the MAX6608IUK-T are straightforward due to its simple three-pin configuration, which includes a supply voltage input, ground, and output voltage proportional to the temperature. The robust design of this sensor ensures reliable performance even under harsh conditions, contributing to the longevity and dependability of the end product.

Maxim Integrated's commitment to quality is evident in the MAX6608IUK-T, which is built to meet high industry standards for accuracy and stability. Whether it's for thermal protection, environmental monitoring, or system regulation, the MAX6608IUK-T is a superb choice for designers seeking a high-quality temperature sensing solution.

Overall, the MAX6608IUK-T temperature sensor from Maxim Integrated stands out for its precision, low power consumption, and compact packaging, making it an excellent option for a multitude of temperature sensing applications.

You May Also Be Interested in

Texas Instruments
LM95071/LM95071-Q1 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -40C-150C SOT23-5
Lowest to $2.4556
NXP / Nexperia
SENSOR TEMP I2C/SMBUS 8TSSOP
Lowest to $1.5697
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $2.0346
Microchip Technology
Low-Power Linear Active Thermistor™ ICs
Lowest to $0.5281
Texas Instruments
Triple-Diode Input and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL -40C-125C 16SSOP
Lowest to $18.8269
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $1.7303
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.3223
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8SOIC
Lowest to $19.3754
Texas Instruments
SENSOR TEMP I2C/SMBUS SOT23-3
Lowest to $1.4533

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess