EN
  • EN
  • DE

DRV425QWRTJRQ1

Part No DRV425QWRTJRQ1
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description IC SENSOR FLUXGATE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000739-DRV425QWRTJRQ1
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Technology Fluxgate
Axis Single
Output Type Analog Voltage
Sensing Range ±2mT
Voltage - Supply 3V ~ 5.5V
Current - Supply (Max) 10mA
Bandwidth 47kHz, 32kHz
Operating Temperature -40°C ~ 125°C
Grade Automotive
Qualification AEC-Q100
Supplier Device Package 20-QFN (4x4)
Mounting Type Surface Mount
Package / Case 20-WFQFN Exposed Pad
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Sensors,Transducers
Packaging Tape and Reel
Operating Temperature Range -40°C ~ 125°C (TA)
Ultra Librarian 3D Model Ultra Librarian DRV425QWRTJRQ1 CAD Model

Description

DRV425QWRTJRQ1 - Texas Instruments Fluxgate Magnetic Field Sensor

The DRV425QWRTJRQ1 is a state-of-the-art fluxgate sensor designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This advanced sensor is engineered to accurately measure magnetic fields with high precision, making it an ideal choice for a variety of applications including electric vehicles, industrial motor control, and navigation systems.

At the heart of the DRV425QWRTJRQ1 lies a cutting-edge fluxgate magnetometer that provides precise magnetic field detection. This sensor is capable of sensing both DC and AC magnetic fields with a high degree of accuracy. Its high-resolution output and low noise performance make it suitable for applications that require precise control and monitoring of magnetic fields.

The device features a wide magnetic field range, offering flexibility for use in different environments and applications. The sensor's robust design ensures reliable operation even in harsh conditions, making it suitable for automotive and industrial applications where durability is crucial.

Integration is made easy thanks to the sensor's compact form factor and the availability of an I2C interface for communication. The DRV425QWRTJRQ1 comes in a small, surface-mount package which allows for space-efficient PCB designs and is compatible with automated assembly processes, reducing manufacturing costs and time-to-market for products incorporating this sensor.

One of the key advantages of the DRV425QWRTJRQ1 is its low power consumption, which is essential for battery-powered applications. This feature, combined with its operational stability over a wide temperature range, makes it an energy-efficient and reliable choice for portable and remote sensing applications.

Furthermore, Texas Instruments provides comprehensive technical support, including detailed datasheets, application notes, and design resources to assist developers in integrating the DRV425QWRTJRQ1 into their designs. With its high performance, reliability, and support, the DRV425QWRTJRQ1 is an excellent choice for professionals seeking a top-quality magnetic field sensor for their next project.

You May Also Be Interested in

Infineon Technologies
MAGNETIC SWITCH LATCH SSO-3-2 / Digital Switch Latch Open Drain Hall Effect PG-SSO-3-2
Lowest to $1.4224
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W / Digital Switch Unipolar Switch Current Source Hall Effect SOT-23W
Lowest to $1.6913
Texas Instruments
RATIOMETRIC UNIPOLAR LINEAR HALL
Lowest to $0.6011
Isentek Inc.
High Sensitivity 3D Magnetometer
Lowest to $4.3657
Infineon Technologies
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Open Drain Hall Effect PG-SOT23-3-15
Lowest to $0.3621
Allegro MicroSystems, LLC
MAGNETIC SWITCH LATCH SOT23W / Digital Switch Latch Open Collector Hall Effect SOT-23W
Need more? Email Us
Infineon Technologies
MAG SWITCH SPEC PURP TSOP-6-6 / Digital Switch Special Purpose Open Collector Hall Effect PG-TSOP6-6
Lowest to $1.8068
Texas Instruments
AUTOMOTIVE, HIGH-PRECISION, LINE
Lowest to $11.6418
Littelfuse Inc.
SENSOR REED SW SPST-NO W LEADS / Magnetic Reed Switch Magnet SPST-NO Wire Leads Cylinder, Threaded
Lowest to $0.4778

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9706 $59.8530
11+ $9.8220 $108.0420
16+ $9.5151 $152.2416
22+ $9.2081 $202.5782
29+ $8.9012 $258.1348
38+ $7.9804 $303.2552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess