EN
  • EN
  • DE

MAX6604AHA+T

Part No MAX6604AHA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705680-MAX6604AHA+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6604AHA+T CAD Model

Description

Maxim Integrated MAX6604AHA+T Precision Temperature Sensor

The MAX6604AHA+T is a high-accuracy temperature sensor from Maxim Integrated, designed to provide precise temperature measurements in a variety of applications. This sensor is part of Maxim's reputable line of thermal management solutions, offering reliability and performance for systems that require temperature monitoring and control.

Key Features

  • High Accuracy: The MAX6604AHA+T offers a precision temperature sensing capability, with an accuracy of ±1°C from -40°C to +125°C, ensuring reliable temperature readings for critical applications.
  • Low Voltage Operation: Operating at a supply voltage range of 2.7V to 5.5V, the device is suitable for battery-powered and low-power systems.
  • Low Power Consumption: It is designed for power-sensitive applications, consuming minimal power and thus preserving battery life in portable devices.
  • Analog Output: The temperature sensor provides a linear analog output, which is proportional to the temperature, facilitating easy interfacing with analog-to-digital converters (ADCs) or direct connection to a microcontroller's analog input.
  • Small Form Factor: Housed in an 8-pin SOT-23 package, the MAX6604AHA+T is compact and suitable for space-constrained applications.

Applications

The MAX6604AHA+T is versatile and can be integrated into a wide range of products and systems, including:

  • Industrial controls and automation systems
  • Consumer electronics
  • Portable medical devices
  • Telecommunications equipment
  • Computer and server room environmental controls
  • Automotive systems

Easy Integration

With its simple analog interface, the MAX6604AHA+T can be easily integrated into existing designs, requiring minimal additional components. This sensor is ideal for engineers looking to add temperature monitoring to their systems without the need for complex circuitry or software overhead.

Maxim Integrated's commitment to quality ensures that the MAX6604AHA+T temperature sensor is a reliable choice for precise temperature monitoring, providing consistent performance over a wide range of temperatures and operating conditions.

You May Also Be Interested in

Maxim Integrated
Lowest to $8.1208
Maxim Integrated
IC VREF SHUNT ADJ SC70
Lowest to $0.5401
Maxim Integrated
Lowest to $3.1924
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $5.7357
Maxim Integrated
IC SUPERVISOR MPU 16-SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC SUPERVISOR MPU 5V 8-UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess