EN
  • EN
  • DE

MAX819MCUA+

Part No MAX819MCUA+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU 5V 8-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Battery Backup Circuit
Number of Voltages Monitored 1
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.4V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 706675-MAX819MCUA+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX819MCUA+ CAD Model

Description

Maxim Integrated MAX819MCUA+ Microcontroller Supervisor IC

The Maxim Integrated MAX819MCUA+ is a highly reliable microcontroller (MCU) supervisory circuit designed to monitor power supplies in microprocessor and digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used in conjunction with +5V-powered circuits.

This compact supervisor IC is packed with features to ensure your systems operate smoothly under varying power conditions. The MAX819MCUA+ offers a combination of functions such as power-on reset control, watchdog timer, and manual reset capability. These features make it an ideal choice for use in complex microcontroller-based applications, including portable devices, computers, embedded systems, and other microprocessor equipment.

Key Features:

  • Power-On Reset: The device generates a reset signal when the supply voltage drops below the reset threshold, ensuring the MCU starts up in a known state every time.
  • Watchdog Timer: A watchdog timer is built-in to help recover from a software failure. If the microprocessor or software becomes unresponsive, the watchdog timer will reset the system automatically.
  • Manual Reset Input: An external input is provided to manually reset the system, allowing for greater control and debugging capabilities.
  • Voltage Monitoring: Precision monitoring of the +5V power-supply voltage is enabled with a factory-set reset threshold voltage.
  • Low Power Consumption: The device operates with low power consumption, making it suitable for battery-operated applications.
  • Compact Package: The MAX819MCUA+ comes in a small 8-pin µMAX package, saving valuable board space.
  • Temperature Range: It operates over the extended temperature range (-40°C to +85°C), ensuring reliability across various environments.

Integrating the MAX819MCUA+ into your design simplifies the task of system monitoring, providing peace of mind that your system will remain stable and reliable. Its combination of reset logic, watchdog functionality, and manual reset input, all within a small footprint, make it a versatile and essential component for any microcontroller-based system.

With Maxim Integrated's reputation for quality and reliability, the MAX819MCUA+ supervisor IC is a smart choice for designers looking to enhance system integrity and prevent data corruption due to unpredictable power supply conditions.

You May Also Be Interested in

Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Texas Instruments
IC POWER
Lowest to $0.7015
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess