EN
  • EN
  • DE

MAX655CPD

Part No MAX655CPD
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 705669-MAX655CPD
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX655CPD CAD Model

Description

Maxim Integrated MAX655CPD Voltage Converter

The MAX655CPD is a versatile and efficient voltage converter integrated circuit (IC) from Maxim Integrated, designed to cater to a wide range of applications that require voltage conversion. This IC is a member of Maxim's family of charge-pump voltage converters, which are known for their reliability and ease of use.

Features and Benefits:

  • Adjustable Output: The MAX655CPD offers an adjustable output voltage feature, allowing designers to tailor the output to their specific needs. This flexibility makes it an ideal choice for a variety of electronic devices.
  • High Efficiency: With its charge-pump technology, the MAX655CPD achieves high conversion efficiency, which is critical for battery-powered applications where energy conservation is paramount.
  • Low Power Consumption: The device has been optimized for low quiescent current, further extending battery life in portable applications.
  • Wide Input Voltage Range: The IC can operate over a broad input voltage range, accommodating various power sources and ensuring stable performance across different operating conditions.

Applications:

  • Portable Devices
  • Battery-Powered Equipment
  • Memory Backup Systems
  • Power Supply Circuits

The MAX655CPD is housed in a 14-pin plastic DIP package, providing a compact solution that can be easily integrated into a wide range of electronic circuits. Its robust design ensures reliable operation even in challenging environments, making it a go-to choice for engineers and designers looking for a dependable voltage conversion solution.

With Maxim Integrated's commitment to high-quality components, the MAX655CPD stands out as a high-performance voltage converter that delivers both versatility and efficiency. Whether you're designing a new product or looking to improve an existing one, the MAX655CPD is an excellent choice for meeting your voltage conversion needs.

For detailed specifications and application notes, it is recommended to consult the MAX655CPD datasheet available on Maxim Integrated's website or through authorized distributors.

You May Also Be Interested in

Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
Lowest to $3.2490
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess