Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Amplifier, Comparator, Reference
Applications Current Sensing, Power Management
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 703775-MAX4375HESD+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4375
Introduction Date March 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX4375HESD+ CAD Model

Description

Maxim Integrated MAX4375HESD+ High-Side Current-Sense Amplifier

The MAX4375HESD+ is a precision, high-side current-sense amplifier from Maxim Integrated, designed to provide a simple and effective solution for applications requiring accurate current monitoring. This device is particularly well-suited for portable devices, battery management systems, and power management applications where space is at a premium and power efficiency is crucial.

The MAX4375HESD+ operates over a wide supply voltage range from 2.7V to 28V, making it versatile for various circuit designs. It features a high voltage gain of 20V/V, which allows for the detection of small voltage drops across a shunt resistor, translating to precise current measurement even at low levels.

One of the key advantages of the MAX4375HESD+ is its ability to measure current on the high side of the load, which provides several benefits including the ability to detect load grounding faults and the fact that it does not interfere with the ground path of the load circuit. This high-side measurement capability also allows for continuous monitoring of the battery without disrupting the system's ground reference.

The device comes in a compact SOIC-14 package, which is ideal for space-constrained applications. Despite its small size, the MAX4375HESD+ does not compromise on performance, offering a fast response time and a low input offset voltage, which ensures accurate and rapid current sensing suitable for fast-changing loads.

Furthermore, the MAX4375HESD+ includes a fault output signal that can be used to trigger protective mechanisms in the system if an overcurrent condition is detected. This feature enhances the safety and reliability of the overall system by providing an immediate response to potential issues.

In summary, the Maxim Integrated MAX4375HESD+ is a high-quality, high-side current-sense amplifier that offers precision measurement, wide voltage range operation, and a compact footprint. Its ability to detect low-level currents accurately and its integrated fault output make it an excellent choice for designers looking to implement robust power management and protection in their systems.

You May Also Be Interested in

ON Semiconductor
PREAMPLIFIER FOR CAR STEREO
Need more? Email Us
ECAD model for LA3161-E
Skyworks Solutions Inc.
POWER ISOLATION
Lowest to $7.7999
ECAD model for SI8921BD-IS4
ON Semiconductor
AGC AMPLIFIER
Need more? Email Us
ECAD model for LA7791T-MPB-E
Maxim Integrated
IC TRANSIMPEDANCE AMP 8SOIC / Transimpedance Preamplifier IC Optical Networks 8-SOIC
Need more? Email Us
ECAD model for MAX3267CSA
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $456.4886
ECAD model for LTC6406IUD#PBF
Microchip Technology
IC LIMIT AMP 16QFN
Lowest to $106.3879
ECAD model for SY88349NDLMG
Maxim Integrated
IC LIMITING AMP 10UMAX / Limiting Amplifier IC Optical Networks 10-uMAX-EP
Need more? Email Us
ECAD model for MAX3269CUB+T
Maxim Integrated
2.5G LOW POWER TIA WITH VPD RSSI
Need more? Email Us
ECAD model for MAX24011E/D+
SANYO Semiconductor (U.S.A) Corporation
MONOLITHIC LINEAR IC WITH DRIVER
Lowest to $0.5485
ECAD model for LA7793V-TLM-E

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.7669 $69.2028
28+ $4.7320 $132.4960
43+ $4.5845 $197.1335
59+ $4.4358 $261.7122
76+ $4.2883 $325.9108
101+ $3.8446 $388.3046
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,000 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention