EN
  • EN
  • DE

MAX6348UR40+

Part No MAX6348UR40+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description MAX6348 3-PIN, ULTRA-LOW-POWER S / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Power Supply Monitor
Number of Voltages Monitored 1
Voltage - Threshold 4V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number MAX6348
Standard Package 222 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 705289-MAX6348UR40+
Ultra Librarian 3D Model Ultra Librarian MAX6348UR40+ CAD Model

Description

Maxim Integrated MAX6348UR40+ Microprocessor Reset Circuit

The Maxim Integrated MAX6348UR40+ is a highly reliable microprocessor (µP) supervisory circuit designed to monitor power supplies in digital systems. It provides excellent circuit protection by ensuring that the µP boots up in a predictable state every time. This device is particularly suitable for systems that require a precise monitoring voltage threshold, offering a 4.00V threshold level which is ideal for 5V-powered systems.

The MAX6348UR40+ comes in a compact SOT-23 package, making it an excellent choice for space-constrained applications. It is designed to maintain system integrity by monitoring the power supply voltage and issuing a reset signal to the connected microprocessor in the event of an undervoltage condition. This reset signal ensures that the µP resets cleanly during power-up, power-down, and brownout conditions.

One of the key features of this device is its low supply current, which makes it energy-efficient and suitable for portable and battery-powered applications. The MAX6348UR40+ has an active-low reset output, which remains asserted for a minimum of 140ms after VCC has risen above the reset threshold. This ensures that the system has sufficient time to stabilize before the processor starts operating.

Additionally, the MAX6348UR40+ offers an immunity to short VCC transients, which is crucial for maintaining system reliability in environments with noisy power supplies. The device does not require any external components, which simplifies design and reduces overall system cost.

Overall, the Maxim Integrated MAX6348UR40+ is a robust solution for system designers looking to enhance the reliability and performance of their microprocessor-based systems. With its precise voltage monitoring, low power consumption, and compact form factor, it is an essential component for a wide range of applications, including computers, controllers, intelligent instruments, and portable electronics.

For more information on the MAX6348UR40+ and other power management solutions, visit Maxim Integrated's official website or contact their support team for technical assistance.

You May Also Be Interested in

MaxLinear Inc
Need more? Email Us
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess