EN
  • EN
  • DE

STM32F101R8T6TR

Part No STM32F101R8T6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64LQFP  /  ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 36MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F1
Package Tape & Reel
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 36MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT
Number of I/O 51
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 10K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number STM32F101
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 497-18989-6,497-18989-2,497-18989-1,STM32F101R8T6TR-ND
Standard Package 1,000
Win Source Part Number 1097073-STM32F101R8T6TR
Ultra Librarian 3D Model Ultra Librarian STM32F101R8T6TR CAD Model

Description

STM32F101R8T6TR Microcontroller

The STM32F101R8T6TR is a high-performance microcontroller from STMicroelectronics, which is part of the STM32F1 series based on the ARM Cortex-M3 core. Designed to offer an optimal balance between performance, power consumption, and cost, this microcontroller is an ideal choice for a wide range of applications in the industrial, medical, and consumer electronics sectors.

Key Features:

  • Core: ARM Cortex-M3 processor, which operates at a frequency of up to 36 MHz, delivering 1.25 DMIPS/MHz (Dhrystone 2.1) performance with a memory protection unit to enhance application security.
  • Memory: Comes with 64 KB of Flash memory and 10 KB of SRAM, providing ample space for complex applications and software.
  • I/Os: Features up to 37 I/O ports, all of which are 5V-tolerant, ensuring compatibility with a broad range of sensors and peripherals.
  • Analog: Includes 2x 12-bit analog-to-digital converters, providing accurate and efficient analog signal processing capabilities.
  • Timers: Equipped with three general-purpose 16-bit timers, as well as one PWM timer for accurate timing operations and event management.
  • Communication Interfaces: Offers a rich set of communication interfaces including I2C, SPI, USART, and CAN, enabling easy connectivity and data exchange with other systems and peripherals.
  • Debugging: Supports serial wire debug (SWD) and JTAG interfaces for full-speed system development and debugging.
  • Power Efficiency: Features a low-power voltage regulator and three power-saving modes, which include Sleep, Stop, and Standby modes, to minimize power consumption during idle or low-activity periods.
  • Package: Available in an LQFP64 package, which provides a compact footprint while still offering good thermal performance and ease of assembly.
  • Temperature Range: Operates over an industrial temperature range from -40°C to +85°C, ensuring reliability and performance under extreme conditions.

The STM32F101R8T6TR microcontroller is also supported by STMicroelectronics' extensive range of development tools and software libraries, which include the STM32Cube ecosystem, simplifying the development process and reducing time to market. Whether you are developing advanced motor control systems, complex user interfaces, or robust communication protocols, the STM32F101R8T6TR provides a versatile and reliable solution to meet your design requirements.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9105 $53.1945
21+ $4.8496 $101.8416
32+ $4.6981 $150.3392
44+ $4.5465 $200.0460
57+ $4.3950 $250.5150
77+ $3.9403 $303.4031
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 497 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess