EN
  • EN
  • DE

LTC4267IGN-1#TRPBF

Part No LTC4267IGN-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE 802.3AF PD W/REG 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Controller (PD), DC/DC
Number of Channels 1
Maximum Power Dissipation 12.95W
Auxiliary Sense No
Standards 802.3af (PoE)
Supply Voltage - Operating 57V (Max)
Operating Supply Current 3mA (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 16-SSOP
Win Source Part Number 138357-LTC4267IGN-1#TRPBF
Family Name LTC4267-1
Introduction Date February 02, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4267IGN-1#TRPBF CAD Model

Description

The LTC4267IGN-1#TRPBF is a cutting-edge Power over Ethernet (PoE) interface controller designed by Linear Technology, now part of Analog Devices. This sophisticated component is specifically engineered to provide a seamless and efficient PoE interface for powered devices (PDs) in accordance with the IEEE 802.3af standard.

Key Features

  • Compliance with IEEE 802.3af: The LTC4267IGN-1#TRPBF adheres to the stringent requirements of the IEEE 802.3af standard, ensuring compatibility with other compliant devices in a PoE system.
  • Integrated Switching Regulator: This component features an onboard switching regulator, which simplifies the design process by reducing the need for external components.
  • Signature Resistor Detection: It incorporates a signature resistor detection mechanism to authenticate the PD with PoE power sourcing equipment (PSE), which is crucial for a secure and reliable power delivery.
  • High Power Efficiency: The LTC4267IGN-1#TRPBF is designed for high power efficiency, minimizing power loss and heat generation, which is vital for maintaining the integrity of electronic systems.
  • Thermal Protection: Enhanced thermal protection features safeguard the device from overheating, ensuring stable operation under various conditions.
  • Compact Package: Packaged in a small form factor, the LTC4267IGN-1#TRPBF saves valuable board space and is suitable for dense and miniaturized electronic assemblies.

Applications

The LTC4267IGN-1#TRPBF is ideal for a range of applications that require reliable power delivery over Ethernet cables. It is commonly used in:

  • VoIP Phones
  • Wireless Access Points
  • Network Cameras
  • Industrial Controllers

Product Specifications

The device comes in a 24-pin SSOP package, ensuring a compact footprint. It operates over a temperature range of -40°C to 85°C, which accommodates a wide variety of environments and applications. The LTC4267IGN-1#TRPBF is also available in tape and reel packaging, denoted by the '#TRPBF' suffix, which facilitates automated assembly processes for high-volume production.

In summary, the LTC4267IGN-1#TRPBF from Linear Technology is an advanced, highly integrated PoE interface controller that offers robust features for secure and efficient power delivery in networked devices. Its compliance with the IEEE 802.3af standard and integration of key features make it an excellent choice for designers looking to implement PoE in their products.

You May Also Be Interested in

Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 28QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 28-QFN (4x5)
Lowest to $5.7718
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x4)
Need more? Email Us
Microsemi Corporation
POE PSE CONTROLLER / Power Over Ethernet Controller Channel
Lowest to $10.0855
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Broadcom Limited
IC POE CNTRL 8 CHANNEL 56QFN
Lowest to $14.5523
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x4)
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6885 $53.8195
16+ $6.3086 $100.9376
25+ $6.1114 $152.7850
34+ $5.9143 $201.0862
44+ $5.7171 $251.5524
59+ $5.1257 $302.4163
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess