EN
  • EN
  • DE

MAX6340UK31

Part No MAX6340UK31
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705272-MAX6340UK31
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6340UK31 CAD Model

Description

Maxim Integrated MAX6340UK31 Microprocessor Reset Circuit

The Maxim Integrated MAX6340UK31 is a compact, high-precision microprocessor (µP) supervisory circuit designed to monitor power supplies in digital systems. It provides a significant level of system reliability and accuracy required in critical applications. This device ensures that the µP boots up in a known state during power-up, power-down, or brownout conditions.

The MAX6340UK31 comes in a space-saving SOT23 package, making it an ideal choice for space-constrained applications. It offers a preset threshold voltage of 3.08V, tailored to operate with 3.3V power supplies while providing a ±1.5% threshold accuracy over the entire temperature range of -40°C to +125°C. This precision ensures reliable operation even under extreme conditions.

One of the key features of the MAX6340UK31 is its ability to assert a reset signal whenever the VCC supply voltage falls below the factory-set reset threshold. The reset output remains asserted for a minimum reset timeout period of 140ms after VCC rises above the reset threshold, ensuring that the system has sufficient time to stabilize before the processor starts operating.

Moreover, the device boasts a low supply current of only 1.2µA, making it extremely power-efficient and suitable for portable battery-operated devices. The MAX6340UK31 also includes a debounced manual reset input, which allows a reset to be triggered with an external push-button or logic signal, providing additional system control and flexibility.

To cater to different system design needs, the MAX6340UK31 offers an active-low, open-drain reset output. This feature allows the use of an external pull-up resistor of any value, enabling the reset line to be connected to a variety of logic levels depending on the specific requirements of the application.

In summary, the Maxim Integrated MAX6340UK31 is an essential component for system designers looking to enhance the reliability and stability of their microprocessor-based systems. Its precision voltage monitoring, low power consumption, and compact form factor make it an excellent choice for a wide range of applications, from industrial controls to portable consumer electronics.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess