EN
  • EN
  • DE

101KD20

Part No 101KD20
Manufacturer Yageo
Catalog TVS - Varistors, MOVs
Description MOV DISC 20MM, 100V 6.5KA, BULK / 100 V 6.5 kA Varistor 1 Circuit Through Hole Disc 20mm
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Mfr YAGEO
Series 20D
Package Bulk
Product Status Active
Maximum AC Volts 60 V
Maximum DC Volts 85 V
Varistor Voltage (Min) 90 V
Varistor Voltage (Typ) 100 V
Varistor Voltage (Max) 110 V
Current - Surge 6.5 kA
Energy 50J
Number of Circuits 1
Capacitance @ Frequency 4000 pF @ 1 kHz
Temperature Range - Operating -40°C ~ 105°C (TA)
Features -
Mounting Type Through Hole
Package / Case Disc 20mm
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.4000
Win Source Part Number 1361145-101KD20
Ultra Librarian 3D Model Ultra Librarian 101KD20 CAD Model

Description

The YAGEO 20D series is a transient voltage suppressor (TVS) varistor designed for circuit protection.

  • Operating Temperature: -40°C to 105°C
  • Capacitance: 4000 pF @ 1 kHz
  • Maximum AC Voltage: 60V
  • Varistor Voltage: 90V to 110V
  • Surge Current: 6.5 kA
  • Energy Rating: 50J
  • Mounting Type: Through-hole
  • Package/Case: Disc 20mm

You May Also Be Interested in

Littelfuse Inc.
VARISTOR 25V 0603
Lowest to $0.2566
Taiyo Yuden
VARISTOR 8V 25A 0402
Need more? Email Us
Bourns Inc.
VARISTOR 680V 4.5KA DISC 14MM
Need more? Email Us
Bourns Inc.
VARISTOR 430V 4.5KA DISC 14MM
Lowest to $0.3660
Wurth Electronics Inc
HIGH SURGE 1812 SMD VARISTOR | VARISTOR 47V 800A 1812
Lowest to $20.2379
Bourns Inc.
VARISTOR 27V 250A DISC 7MM
Need more? Email Us
Taiyo Yuden
VARISTOR 12V 5A 0402
Lowest to $0.0367
Bourns Inc.
VARISTOR 820V 2.5KA DISC 10MM
Lowest to $0.0703
Panasonic
VARISTOR 42V 8A 0603
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess