EN
  • EN
  • DE

MAX13086ECSD+T

Part No MAX13086ECSD+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701217-MAX13086ECSD+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX13086ECSD+T CAD Model

Description

MAX13086ECSD+T RS-485/RS-422 Transceiver

The MAX13086ECSD+T is a high-performance, half-duplex RS-485/RS-422 transceiver module from Maxim Integrated, designed to facilitate robust communication in industrial and network applications. This device is particularly suited for long-distance data transmission over twisted-pair cables, where noise immunity and data integrity are critical.

Featuring a wide data rate range, the MAX13086ECSD+T can handle up to 16Mbps, making it an excellent choice for high-speed data communication systems. Its extended ESD protection up to ±15kV (Human Body Model) ensures reliability and longevity in harsh environments, protecting against electrostatic discharges that can occur during installation or operation.

The transceiver operates from a single 3.3V supply, which helps in reducing power consumption and makes it compatible with modern low-voltage systems. Additionally, the MAX13086ECSD+T includes integrated hot-swap capability, which allows live insertion and removal of the transceiver without causing glitches or disruptions on the data bus.

One of the key features of this device is its fail-safe circuitry. The MAX13086ECSD+T ensures a logic-high receiver output when the inputs are open, shorted, or idle, providing a stable output state when no signal is present on the bus, thereby enhancing the fault tolerance of the communication system.

The transceiver comes in a compact 14-pin SOIC package, making it suitable for space-constrained applications. The MAX13086ECSD+T is also available in tape and reel (T&R) for automated assembly processes, denoted by the "+T" suffix, facilitating efficient manufacturing and handling.

Overall, the MAX13086ECSD+T transceiver from Maxim Integrated offers designers a reliable, high-speed communication solution that is easy to integrate into various industrial and networking applications, ensuring robust data transmission with advanced protection features.

Key Features:

  • Half-duplex RS-485/RS-422 communication
  • Up to 16Mbps data rate
  • ±15kV ESD protection on transceiver inputs
  • 3.3V single supply operation
  • Integrated hot-swap capability
  • Fail-safe receiver for open, short, and idle bus conditions
  • Compact 14-pin SOIC package
  • Available in tape and reel for automated assembly

You May Also Be Interested in

Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess