EN
  • EN
  • DE

MAX635XESA+T

Part No MAX635XESA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705342-MAX635XESA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX635XESA+T CAD Model

Description

The MAX635XESA+T from Maxim Integrated is a state-of-the-art series of microprocessor (μP) supervisory circuits designed to monitor power supplies in digital systems. These voltage detectors ensure that the system's microprocessor is reset to a known state during power-up, power-down, or brown-out conditions. The MAX635XESA+T series is essential for maintaining system reliability and preventing data corruption.

Key Features

  • Precision Monitoring: The device features a precision factory-trimmed threshold voltage that ensures accurate monitoring of the power supply voltage.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX635XESA+T consumes minimal power, making it ideal for portable and battery-operated devices.
  • Manual Reset Input: A manual reset input is provided, which allows for a reset to be triggered with an external signal, offering additional system control.
  • Reset Timeout: The device includes an adjustable reset timeout period, which can be set according to system requirements to ensure proper reset functionality.
  • Wide Operating Temperature Range: The MAX635XESA+T operates effectively across a broad temperature range, making it suitable for various industrial and commercial environments.
  • Compact Packaging: Supplied in a small 8-pin SOIC package, the device saves valuable board space and is suitable for high-density circuit designs.

Applications

The MAX635XESA+T voltage detectors are versatile components that can be used in a wide array of applications. They are particularly useful in systems where reliable operation is critical and can be found in:

  • Computers and servers
  • Embedded systems
  • Portable/battery-powered equipment
  • Communication devices
  • Industrial controllers

Product Specifications

The MAX635XESA+T series offers a variety of specifications that cater to different system requirements:

Parameter Value Package/Case 8-SOIC Operating Temperature -40°C to +85°C Supply Voltage - Max 5.5 V Supply Voltage - Min 1.2 V Threshold Voltage Precision factory-trimmed

With its robust feature set and Maxim Integrated's reputation for quality, the MAX635XESA+T is an excellent choice for any system requiring reliable voltage monitoring and reset capabilities.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess