Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3V
Output Current 10mA
Tolerance ±0.06%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 1.75μVp-p
Voltage - Input 3.2 V to 12.6 V
Operating Supply Current 725μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1069745-MAX6126BASA30+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6126BASA30+ CAD Model

Description

MAX6126BASA30+ Ultra-High-Precision Voltage Reference

The MAX6126BASA30+ is a state-of-the-art ultra-high-precision voltage reference component from Maxim Integrated, designed to provide a stable and precise reference voltage for various applications. This device is well-suited for high-accuracy analog-to-digital or digital-to-analog conversion, precision instrumentation, and portable battery-powered devices where stability and accuracy are critical.

Key Features

  • High Accuracy: The MAX6126BASA30+ offers an impressive initial accuracy of ±0.02% ensuring precise voltage reference for sensitive applications.
  • Low Temperature Coefficient: With a temperature coefficient as low as 3ppm/°C, users can expect consistent performance across a wide temperature range.
  • Low Dropout Voltage: This voltage reference operates with a low dropout voltage, making it suitable for battery-powered devices where power efficiency is crucial.
  • Low Noise: It features exceptionally low noise without the need for an external noise-reduction capacitor, making it ideal for high-performance applications.
  • Stable with Capacitive Loads: The MAX6126BASA30+ is designed to be stable with capacitive loads, ensuring reliability and ease of use in a variety of circuit configurations.
  • Series Voltage Reference: As a series voltage reference, it offers ease of use and flexibility in a wide range of applications.

Applications

The MAX6126BASA30+ is versatile and can be used in a variety of sectors including:

  • Precision data converters
  • Portable instrumentation
  • Industrial control systems
  • Medical devices
  • Automotive systems
  • High-resolution data acquisition

Package and Supply Voltage

The device comes in a small 8-pin SOIC package, making it easy to integrate into space-constrained designs. It operates from a supply voltage of +2.7V to +5.5V, accommodating various system power requirements. The MAX6126BASA30+ provides a fixed output voltage of 3.0V, which is ideal for systems that require a stable reference voltage at this level.

With its combination of high precision, stability, and low power consumption, the MAX6126BASA30+ from Maxim Integrated is an excellent choice for designers looking to enhance the accuracy and reliability of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
PREC 2.5V 3 TERM. REFERENCE / Voltage Reference IC V TO-52-3
Need more? Email Us
ECAD model for LT580SH
Texas Instruments
High Precision Low Noise Low Dropout Voltage Reference | IC VREF SERIES 4.096V 8SOIC
Need more? Email Us
ECAD model for LM4140ACM-4.1
Texas Instruments
IC VREF SHUNT ADJ SOT23-3
Lowest to $0.2044
ECAD model for TL432IDBZR
Texas Instruments
IC VREF SHUNT 3V SOT23-3
Lowest to $10.3410
ECAD model for LM4040A30IDBZRG4
Maxim Integrated
IC VREF SHUNT 1.23V TO92-2
Need more? Email Us
ECAD model for ICL8069CCZQ
Texas Instruments
IC VREF SHUNT ADJ SOT23-5
Lowest to $0.4270
ECAD model for TLV431BQDBVTG4
Texas Instruments
IC VREF SHUNT ADJ SOT23-3
Lowest to $0.2439
ECAD model for TL432BCDBZR
Texas Instruments
IC VREF SHUNT 2.5V TO92-3
Lowest to $1.0313
ECAD model for LM285Z-2.5/NOPB
Diodes Incorporated
IC VREF SHUNT 1.22V SOT23
Lowest to $0.8746
ECAD model for ZXRE125EFTA

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention