Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 16Mbit
Memory Organization 256 Bytes x 8192 pages
Memory Interface SPI
Clock Frequency 70 MHz
Write Cycle Time - Word, Page 7µs, 5ms
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AT26DF161
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 565312-AT26DF161A-SSU
Ultra Librarian 3D Model Ultra Librarian AT26DF161A-SSU CAD Model

Description

The AT26DF161A-SSU is a high-performance 16-megabit serial Flash memory device from the renowned manufacturer Microchip Technology. Designed for flexibility and efficiency, this product is an ideal storage solution for a wide range of applications that require data and program code storage. It is particularly suited for use in mobile devices, digital cameras, and other portable electronics where space is at a premium and power efficiency is crucial.

Key Features:

  • Storage Capacity: The device offers 16Mb of memory space, allowing for ample storage for firmware, boot code, and other critical data.
  • Serial Interface: Equipped with a high-speed SPI-compatible serial interface, it ensures fast data transfer rates and simple integration into various system designs.
  • Performance: The AT26DF161A-SSU boasts high-speed read capabilities, with sequential read speeds that significantly enhance system performance.
  • Programmability: It features sector and block erase functions, as well as page and byte programming, offering flexible programming options for developers.
  • Low Power Consumption: Designed with power efficiency in mind, this memory device helps conserve battery life in portable applications.
  • Security: The device includes security features such as lockable sectors to protect sensitive data from unauthorized access.

Product Specifications:

  • Product Category: Memory ICs
  • Manufacturer: Microchip Technology
  • RoHS: Yes
  • Memory Size: 16Mb (2MB)
  • Interface Type: Serial, SPI
  • Operating Temperature Range: -40°C to +85°C
  • Mounting Style: SMD/SMT
  • Package / Case: 8-SOIC

The AT26DF161A-SSU from Microchip Technology is a robust and reliable storage solution that offers the performance and features necessary to meet the demands of modern electronic applications. Its compact form factor, combined with its high-speed operation and low power consumption, make it an excellent choice for designers looking to optimize their systems for efficiency and performance.

You May Also Be Interested in

Infineon Technologies
IC FLASH 256MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 256Mbit Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
ECAD model for S29GL256P11FFIV23
Kioxia America, Inc.
IC FLASH 64GBIT EMMC 153FBGA
Lowest to $37.9200
ECAD model for THGBMUG6C1LBAIL
Maxim Integrated
IC NVSRAM 256KBIT PAR 28EDIP
Need more? Email Us
ECAD model for DS1230AB-70IND
Micron Technology Inc.
IC FLASH RAM 4GBIT PAR 137VFBGA
Need more? Email Us
ECAD model for MT29C4G96MAAGBACKD-5 WT
Infineon Technologies
IC FLASH 64MBIT SPI/QUAD 8WSON
Lowest to $5.2960
ECAD model for S25FL064LABNFA010
ISSI, Integrated Silicon Solution Inc
IC DRAM 16MBIT PARALLEL 60TFBGA
Need more? Email Us
ECAD model for IS42S16100F-6BL
ISSI, Integrated Silicon Solution Inc
IC DRAM 1GBIT PARALLEL 60TWBGA
Lowest to $7.3647
ECAD model for IS43DR81280B-25DBL
Renesas Electronics America
IC SRAM 16KBIT PARALLEL 24CDIP / SRAM - Synchronous Memory IC 16Kbit Parallel 70 ns 24-CDIP
Lowest to $114.6260
ECAD model for 8403613JA
Micron Technology Inc.
IC FLASH 1TBIT EMMC 153VFBGA
Need more? Email Us
ECAD model for MTFC128GAZAQJP-IT

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention