EN
  • EN
  • DE

MAX6126A30+T

Part No MAX6126A30+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3V 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Output Voltage 3V
Output Current 10mA
Tolerance ±0.06%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 1.75μVp-p
Voltage - Input 3.2 V ~ 12.6 V
Operating Supply Current 725μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 704986-MAX6126A30+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6126
Introduction Date October 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX6126A30+T CAD Model

Description

Maxim Integrated MAX6126A30+T Ultra-High-Precision Voltage Reference

The MAX6126A30+T from Maxim Integrated is an ultra-stable and high precision voltage reference module, designed to provide a consistent and reliable reference voltage for high-performance analog circuits. This device is part of Maxim's MAX6126 series, which is renowned for its low noise and low temperature coefficient, making it ideal for critical applications where voltage stability is paramount.

With an output voltage of 3.0V, the MAX6126A30+T offers a high degree of accuracy, featuring an initial accuracy of ±0.02%. This impressive level of precision is maintained over time and varying conditions, thanks to a low 3ppm/°C temperature coefficient. Such stability ensures that the device can be used in environments with fluctuating temperatures without compromising performance.

The low dropout voltage of the MAX6126A30+T enhances its flexibility in design, allowing it to operate effectively with a minimal difference between the input and output voltages. This feature is particularly beneficial in battery-powered applications where maximizing the use of available power is crucial.

Noise is a critical factor in precision analog applications, and the MAX6126A30+T excels in this area by offering an ultra-low output noise of only 0.8µVp-p/√Hz (0.1Hz to 10Hz). This makes the device an excellent choice for sensitive electronics such as medical devices, precision instrumentation, and high-end audio equipment, where noise can significantly impact overall performance.

The MAX6126A30+T comes in a compact, surface-mount package, making it suitable for space-constrained applications. It is also designed with a robust operating temperature range from -40°C to +125°C, ensuring reliable operation across various environmental conditions.

Overall, the MAX6126A30+T is a top-tier choice for designers seeking a high-quality voltage reference that combines precision, stability, and low noise in a small footprint. Whether used in data conversion, industrial automation, or portable devices, this voltage reference from Maxim Integrated stands out as a component that can significantly enhance the performance of critical electronic systems.

You May Also Be Interested in

Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7009 $51.8126
33+ $3.0367 $100.2111
51+ $2.9418 $150.0318
71+ $2.8469 $202.1299
91+ $2.7520 $250.4320
122+ $2.4673 $301.0106
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,570 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess