EN
  • EN
  • DE

1-1734037-0

Part No 1-1734037-0
Manufacturer TE Connectivity
Catalog D - SUB, D - SHAPED connectors
Description CONN BTB RCPT 100POS R/A SOLDER / RECEPTACLE ASSEMBLY, R/A, BTB, CHAMP.050, SERIES 1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TE Connectivity AMP Connectors
Connector Style Outer Shroud Contacts
Connector Type Receptacle
Number of Positions 100
Number of Rows 2
Mounting Style Through Hole, Right Angle
Termination Solder
Type Board to Board
Features Board Lock
Contact Finish Gold
Contact Finish Thickness Flash
Manufacturer Pack Quantity 21
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803139-1-1734037-0
Ultra Librarian 3D Model Ultra Librarian 1-1734037-0 CAD Model

Description

The TE Connectivity AMP Connectors 1734037-0 is a board-to-board type connector with a number of positions of 100.

  • Number of Positions: 100
  • Mounting Style: right-angle
  • Features: board lock
  • Connector Type: receptacle
  • Termination: solder
  • Contact Finish: gold
  • Contact Finish Thickness: flash
  • Connector Style: outer shroud contacts
  • Flange Feature: no
  • Supply and Demand Status: balanced
  • Manufacturer Pack Quantity: 21
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

3M
CONN PLUG 68POS STR IDC
Need more? Email Us
3M
CONN PLUG 50POS R/A SOLDER
Need more? Email Us
3M
CONN RCPT 26POS R/A SOLDER
Need more? Email Us
Amphenol
D-Sub Backshells 15P STRT EXIT METAL HOOD
Need more? Email Us
TE Connectivity
CHAMP 050 B/B REC H W/LEG 60P / Position Connector
Need more? Email Us
3M
MINI D RIBBON 50 CONTACT
Need more? Email Us
3M
CONN RCPT 26POS PCB SOLDER
Lowest to $20.2843
TE Connectivity
CONN RCPT 50POS R/A SOLDER
Lowest to $38.6165
3M
CONN RCPT 80POS PCB SOLDER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.3646 $64.0938
6+ $17.5299 $105.1794
9+ $16.9821 $152.8389
13+ $16.4343 $213.6459
16+ $15.8865 $254.1840
22+ $14.2431 $313.3482
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,773 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess