EN
  • EN
  • DE

H101CBWD

Part No H101CBWD
Manufacturer Bivar Inc.
Catalog LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Description LED CBI 3MM BLU RA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Blue
Wavelength - Peak 430nm
Configuration Single
Millicandela Rating 10mcd
Viewing Angle 40°
Lens Type Diffused
Lens Style Round with Domed Top
Lens Size 3mm, T-1
Voltage Rating 4V
Mounting Type Through Hole, Right Angle
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1566960-H101CBWD
Ultra Librarian 3D Model Ultra Librarian H101CBWD CAD Model

Description

N

You May Also Be Interested in

Schurter Inc.
HOLDER LED 3MM BI-LVL GREEN RA
Need more? Email Us
Kingbright Corporation
6.8X19.9MM GAALAS LED LIGHT BAR
Need more? Email Us
LITE-ON Technology
LED CBI 10-SEG YL THROUGH HOLE
Need more? Email Us
LITE-ON Technology
LED CBI 3MM 3-LEVEL A,R,G
Need more? Email Us
LITE-ON Technology
LED CBI 3MM GRN/RED TH
Need more? Email Us
LITE-ON Technology
LED CBI 3MM 3X1 AMB/GREEN
Need more? Email Us
LITE-ON Technology
LED LIGHT BAR ARRAY
Need more? Email Us
LITE-ON Technology
LED CBI 3MM RED/GREEN
Need more? Email Us
Kingbright Corporation
LED LGT BAR 15MM SQ GREEN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess