EN
  • EN
  • DE

KTY11-6

Part No KTY11-6
Manufacturer Infineon Technologies
Catalog Temperature Sensors - PTC Thermistors
Description THERMISTOR PTC 2K OHM 3% TO92 / Silicon Spreading Resistance Temperature Sensor in Miniature Leaded Plastic Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Packaging Bulk
Part Status Obsolete (End Of Life)
Resistance at 25°C 2 kOhms
Resistance Tolerance ±3%
Temperature Range - Operating -50°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-226-2, TO-92-2 (TO-226AC)
Supplier Device Package TO-92MINI
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802612-KTY11-6
Ultra Librarian 3D Model Ultra Librarian KTY11-6 CAD Model

Description

The KTY11-6 is a silicon PTC (Positive Temperature Coefficient) thermistor manufactured by Infineon Technologies. PTC thermistors are temperature-sensitive resistors that exhibit a significant increase in resistance as the temperature rises above a certain point. They are commonly used for temperature sensing, temperature compensation, and overtemperature protection. The KTY11-6 is often used in automotive applications, industrial equipment, and heating systems.

Applications

  • Temperature sensing
  • Temperature compensation
  • Overtemperature protection
  • Automotive electronics
  • Industrial equipment
  • Heating systems

Features

  • Positive temperature coefficient
  • High sensitivity
  • Linear temperature characteristic
  • Fast response time
  • Small size

Benefits

  • Provides accurate temperature measurements
  • Compensates for temperature variations in electronic circuits
  • Protects electronic components from overheating
  • Improves system reliability
  • Simplifies temperature control system design

Additional Details

The KTY11-6 typically comes in a through-hole package or a surface-mount package. The resistance-temperature characteristic is a crucial parameter to consider, as it determines the accuracy of the temperature measurement. The maximum operating temperature and the maximum current are also important considerations. Designers should consult the Infineon Technologies datasheet for detailed specifications, application notes, and resistance-temperature curves. Proper calibration and signal conditioning may be required to achieve accurate temperature measurements.

You May Also Be Interested in

EPCOS (TDK)
PTC THERMISTOR T 1725 A120 A62 / Thermistor PTC 25 Ohm 20% 4-Pin Surface Mount Solder Pad T/R
Need more? Email Us
EPCOS (TDK)
THERMISTOR PTC 1KOHM 100DEG 0805
Lowest to $0.2689
Amphenol Advanced Sensors
THERMISTOR PTC TEMP SENSOR / Temperature Probe Sensor
Need more? Email Us
TE Connectivity
SENSOR PTC 1KOHM 5% 0805
Need more? Email Us
EPCOS (TDK)
PTC THERMISTOR T 1970-A 100-A 62
Need more? Email Us
NXP / Nexperia
IC TEMP SENSOR SOD70 / Temp Sensor Automotive 2-Pin SOD Bulk
Lowest to $6.2566
EPCOS (TDK)
THERMISTOR PTC 250OHM 60DEG RAD
Need more? Email Us
EPCOS (TDK)
THERMISTOR PTC 250OHM 100DEG RAD
Need more? Email Us
NXP / Nexperia
IC TEMPERATURE SENSOR DO34
Lowest to $9.5454

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess