EN
  • EN
  • DE

74279224151

Part No 74279224151
Manufacturer Wurth Electronics Inc
Catalog Filters
Description FERRITE BEAD 150 OHM 2220 1LN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category FiltersFerrite Beads and Chips
Manufacturer Würth Elektronik
Series WE-MPSB
Part Status Active
Number of Lines 1
Impedance @ Frequency 150 Ohms @ 100 MHz
Current Rating (Max) 5A
DC Resistance (DCR) (Max) 10mOhm
Operating Temperature -55°C ~ 125°C
Package / Case 2220 (5650 Metric)
Mounting Type Surface Mount
Height (Max) 0.081" (2.05mm)
Size / Dimension 0.220" L x 0.200" W (5.59mm x 5.08mm)
Packaging Tape & Reel (TR)Cut Tape (CT)
Ultra Librarian 3D Model Ultra Librarian 74279224151 CAD Model

You May Also Be Interested in

Murata Electronics North America
FERRITE BEAD 1 KOHM 0402 1LN
Lowest to $0.0070
Samsung
FERRITE BEAD 120 OHM 0603 1LN
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE CORE 106 OHM SOLID 3.8MM
Lowest to $0.4363
FAIR-RITE PRODUCTS
FERRITE CORE SOLID 4.75MM
Lowest to $0.2181
Samsung
FERRITE BEAD 2.5 KOHM 0805 1LN
Lowest to $0.0190
Wurth Electronics Inc
CMC 20MH 500MA 2LN TH
Lowest to $6.0000
Wurth Electronics Inc
CMC 10MH 2A 2LN TH
Lowest to $3.4499
Johanson Dielectrics Inc.
Feed Through Capacitors PLEASE SEE GLOBAL MFG PN: EMCP6R3W224M1GV001T
Lowest to $0.2911
EPCOS (TDK)
LINE FILTER 250VAC/VDC 6A TH
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6363 $57.2705
75+ $1.3427 $100.7025
120+ $1.3007 $156.0840
160+ $1.2587 $201.3920
210+ $1.2168 $255.5280
280+ $1.0909 $305.4520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess