Products specifications

Category Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Hot Swap Controller
Number of Channels 4
Internal Switch(s) Both
Applications PCI Express®
Features Fault Timeout, Latched Fault, SMBus, Thermal Shutdown, UVLO
Programmable Features Current Limit, Fault Timeout, Latched Fault, UVLO
Voltage - Supply 3V ~ 3.6V, 10.8V ~ 13.2V
Temperature Range - Operating -40°C ~ 85°C (TA)
Current - Supply 500 µA
Mounting Type Surface Mount
Package / Case 36-WFQFN Exposed Pad
Supplier Device Package 36-TQFN (6x6)
Base Product Number MAX5946
Standard Package 43 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 829878-MAX5946LETX
Ultra Librarian 3D Model Ultra Librarian MAX5946LETX CAD Model

Description

Maxim Integrated's MAX5946LETX: Quad IEEE 802.3at-Compliant PoE PD Interface with Integrated Isolation Power Switch

The MAX5946LETX from Maxim Integrated is a cutting-edge Power over Ethernet (PoE) Power Device (PD) interface IC designed to simplify the implementation of PoE functionality in networked devices. As a quad PoE interface, it is compliant with the IEEE 802.3at standard, ensuring compatibility with high-power PoE sources (PSEs) and providing a robust solution for networked power delivery.

This IC integrates four complete PoE PD interfaces in a single package, each capable of managing up to 25.5W of input power, which is ideal for multi-port applications such as VoIP phones, wireless access points, and security cameras. The MAX5946LETX features an integrated isolation power switch for each port, providing an efficient and compact solution that reduces the need for external components and simplifies design.

The device offers advanced features such as high-power mode support, allowing for applications that require more power than traditional PoE can provide. It also includes programmable classification signatures, which enable the powered device to communicate its power class to the power sourcing equipment. This feature ensures that the system allocates the appropriate amount of power to each device, optimizing the power distribution across the network.

For enhanced protection, the MAX5946LETX incorporates a range of safety features, including under-voltage lockout, current limiting, and thermal shutdown. These protective measures help to prevent damage to the PD and the PSE in the event of abnormal operating conditions, ensuring reliable and safe operation over time.

The device is available in a thermally efficient, space-saving 36-pin thin QFN package, making it suitable for compact designs where board space is at a premium. The MAX5946LETX operates over the -40°C to +85°C temperature range, which is ideal for industrial environments where temperature extremes are common.

In summary, the MAX5946LETX from Maxim Integrated is a highly integrated, feature-rich solution for implementing PoE in a variety of networked devices. Its compliance with the IEEE 802.3at standard, integrated power switch, and advanced protection features make it a reliable and efficient choice for designers looking to enhance their networked power delivery systems.

You May Also Be Interested in

Analog Devices Inc.
Hot-Swap Controller and Digital Power
Lowest to $496.1833
ECAD model for ADM1275-3ARQZ
Analog Devices Inc.
Hot Swap Voltage Controllers 2.7V to 18V, 6A Integrated Hot-Swap/Elec
Lowest to $9.7311
ECAD model for MAX15096GWE+T
Maxim Integrated
HOT-SWAP CONTROLLER
Lowest to $7.1057
ECAD model for MAX5900AAEUT
Maxim Integrated
48V QUAD HOT-SWAP CONTROLLER
Need more? Email Us
ECAD model for MAX5913EMH
Texas Instruments
IC PWR MGR EFUSE 3-20V 10VSON
Need more? Email Us
ECAD model for TPS2592ZADRCT
Linear Technology
IC CONTRLR HOTSWAP NEGVOLT 8SOIC
Lowest to $6.3063
ECAD model for LT1640AHIS8#TRPBF
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $3.8692
ECAD model for MP5991GLU-Z
Maxim Integrated
HOT-SWAP CONTROLLER
Lowest to $2.6986
ECAD model for MAX5901LAEUT
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $1.0438
ECAD model for TPS24710DGS

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $10.2590 $71.8130
16+ $8.4177 $134.6832
24+ $8.1547 $195.7128
33+ $7.8916 $260.4228
43+ $7.6287 $328.0341
57+ $6.8394 $389.8458
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,700 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention