EN
  • EN
  • DE

MIC2585-1JBTS

Part No MIC2585-1JBTS
Manufacturer Microchip Technology
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR GP 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Hot Swap Controller, Sequencer 2 Channel General Purpose 24-TSSOP
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-TSSOP (0.173", 4.40mm Width)
Case / Package 24-TSSOP
Family Name MIC2585
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 62
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884672-MIC2585-1JBTS
Ultra Librarian 3D Model Ultra Librarian MIC2585-1JBTS CAD Model

Description

Product Overview: MIC2585-1JBTS from Microchip Technology

The MIC2585-1JBTS is a high-performance, single-channel power distribution switch designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is tailored for applications that require efficient power management and distribution, making it an ideal choice for a wide range of industries including computing, networking, and telecommunications.

Key Features:

  • Integrated Power Switch: The MIC2585-1JBTS features an integrated N-channel MOSFET power switch, providing a compact solution for high-side power distribution and load switching applications.
  • Current Limiting: This device offers programmable current limiting to protect the power source and load from overcurrent conditions. It ensures reliable operation and extends the lifespan of the system components.
  • Thermal Shutdown: With built-in thermal shutdown protection, the MIC2585-1JBTS automatically turns off the output if the junction temperature exceeds safe operating limits, preventing thermal damage.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the switch remains off if the input voltage falls below a certain threshold, thus safeguarding the device and downstream components from undervoltage conditions.
  • Fast Transient Response: The device is designed to offer a fast transient response, which is critical for maintaining stable operation during sudden load changes.
  • Status Flag: An open-drain status flag output is available to indicate fault conditions to the system controller, enhancing system diagnostics and reliability.

Applications:

The MIC2585-1JBTS power switch is versatile and can be used in various applications, such as:

  • Hot-swap and hot-plug power management
  • Power distribution for Peripheral Component Interconnect (PCI) and PCI Express (PCIe) systems
  • Server and telecom power supplies
  • Redundant power systems and OR-ing switches

Quality and Reliability:

Microchip Technology is known for its commitment to quality and reliability, and the MIC2585-1JBTS is no exception. It is manufactured to meet high industry standards, ensuring dependable performance in critical systems. The device is available in a robust, thermally efficient package, which contributes to its longevity and stable operation in a variety of environmental conditions.

You May Also Be Interested in

Analog Devices Inc.
6A HOTSWAP
Lowest to $14.5523
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI EXP 36TQFN
Lowest to $74.2165
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess