EN
  • EN
  • DE

MAX5917AESE+

Part No MAX5917AESE+
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH 65V Positive Voltage 16-Pin SOIC N / IC HOT-SWAP SWITCH 65V 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Simple Swapper
Packaging Tube
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications Networking
Features Thermal Limit
Programmable Features UVLO
Operating Supply Voltage 10 V ~ 65 V
Current - Output (Maximum) 400mA
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 1.2mA
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Feature Pins ENABLE, /IFAULT, PGOOD, UVLO
Win Source Part Number 786591-MAX5917AESE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5917
Introduction Date July 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX5917AESE+ CAD Model

Description

Maxim Integrated MAX5917AESE+ Hot Swap Controller

The Maxim Integrated MAX5917AESE+ is a highly advanced and efficient hot swap controller designed to provide safe insertion and removal of circuit boards from live backplanes. This sophisticated device is engineered to limit the inrush current during plug-in events, thereby preventing damage to connectors, backplane traces, and power supply components. The MAX5917AESE+ is an essential component for systems where maintenance or upgrades require the exchange of boards without the need to power down the entire system.

With its wide operating voltage range of 9V to 80V, the MAX5917AESE+ is versatile enough to suit a broad array of applications, from telecom and networking equipment to servers and storage systems. This flexibility ensures that the hot swap controller can meet the requirements of various high-availability systems that demand continuous operation.

The MAX5917AESE+ features an adjustable current limit and circuit breaker functionality, which adds an extra layer of protection for the system. By precisely controlling the inrush current, the device helps extend the life of the electronic components and reduces the risk of failure. The circuit breaker feature provides fast response to overcurrent conditions, further safeguarding the system against potential damage.

Moreover, this hot swap controller includes an integrated charge pump that drives an external N-channel MOSFET, eliminating the need for additional external components and simplifying the design process. The MAX5917AESE+ also provides a fault output signal, which can be used to notify the system of any abnormal conditions, enabling swift corrective actions to be taken.

The device comes in a compact 16-pin narrow SOIC package, making it suitable for space-constrained applications. The MAX5917AESE+'s robust design and comprehensive feature set make it an ideal choice for system designers looking to enhance the reliability and serviceability of their high-performance electronic systems.

In summary, the Maxim Integrated MAX5917AESE+ hot swap controller is a state-of-the-art solution for managing inrush current in live systems, offering protection, versatility, and reliability for a wide range of industrial and commercial applications.

You May Also Be Interested in

Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess