EN
  • EN
  • DE

MAX5864ETM+

Part No MAX5864ETM+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog Front End (AFE)
Description IC ANLG FRONT END 22MSPS 48-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 10
Number of Channels 4
Power (Watts) 2.1W
Analog Supply Voltage 2.7 V to 3.3 V
Digital Supply Voltage 2.7 V to 3.3 V
Case / Package 48-TQFN (7x7)
Win Source Part Number 1069544-MAX5864ETM+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5864ETM+ CAD Model

Description

Maxim Integrated MAX5864ETM+ Product Overview

The MAX5864ETM+ is a high-performance, 12-bit, 200Msps analog-to-digital converter (ADC) designed by Maxim Integrated to deliver exceptional dynamic performance and flexibility. It is ideally suited for applications requiring high-speed data conversion with low power consumption, such as wireless communication, imaging systems, and digital video processing.

Key Features

  • High-Speed Performance: With a sampling rate of up to 200Msps, the MAX5864ETM+ provides rapid data conversion, which is essential for real-time signal processing applications.
  • Resolution: The 12-bit resolution ensures precise digital representation of the input signal, offering fine granularity and high fidelity.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC minimizes power usage without compromising on performance, making it suitable for portable and battery-powered devices.
  • Differential Inputs: The differential input structure enhances noise immunity and allows for a wider dynamic range, making the ADC robust in challenging electrical environments.
  • Programmable Gain Amplifier: An integrated programmable gain amplifier (PGA) provides scalability and flexibility, allowing users to optimize the input signal amplitude for different applications.

Applications

  • Wireless Communication Systems
  • Imaging and Medical Diagnostic Equipment
  • Test and Measurement Instruments
  • Digital Video Processing
  • High-Speed Data Acquisition Systems

Technical Specifications

Resolution: 12 bits Sample Rate: 200Msps Input Type: Differential Supply Voltage: 3.0V to 3.6V Package: 48-TQFN-EP

The MAX5864ETM+ from Maxim Integrated is a robust and versatile ADC component that combines high-speed, high-resolution data conversion with advanced features for a wide array of demanding applications.

You May Also Be Interested in

Analog Devices Inc.
IC AFE 3 CHAN 19BIT 56LFCSP
Lowest to $26.9279
Burr-Brown (TI)
1 Channel AFE 14 Bit 250 mW 48-SSOP
Need more? Email Us
Analog Devices Inc.
OPTICAL MODULE FOR HRM/SPO2 / Channel AFE Bit
Lowest to $15.6405
Texas Instruments
Lowest to $5.2618
Analog Devices Inc.
IC AFE 2 CHAN 80LQFP / 2 Channel AFE Bit 80-LQFP (14x14)
Need more? Email Us
Maxim Integrated
FULL-DUPLEX ANALOG FRONT-END
Lowest to $10.9251
Cirrus Logic Inc.
3 Channel AFE 8, 10, 12, 16 Bit 360 mW 32-QFN (5x5)
Lowest to $28.6764
Analog Devices Inc.
IC ANALOG FRONT END 6CH 44-TQFP / 6 Channel AFE 16 Bit 80 mW 44-TQFP (10x10)
Need more? Email Us
Texas Instruments
IC DIGITAL COPIER 10BIT 56TSSOP / Channel AFE Bit
Lowest to $34.9780

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.4737 $55.4211
7+ $15.1579 $106.1053
11+ $14.6843 $161.5273
15+ $14.2106 $213.1590
19+ $13.7369 $261.0011
25+ $12.3158 $307.8950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,746 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess