EN
  • EN
  • DE

MAX5524ETC+

Part No MAX5524ETC+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT V-OUT 12TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Resolution 10
Number of D/A Converters 2
Settling Time 660μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Supply Voltage , Analog 1.8V ~ 5.5V
Supply Voltage , Digital 1.8V ~ 5.5V
INL/DNL (LSB) ±1, ±0.2
Architecture Current Source
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 12-WQFN Exposed Pad
Supplier Device Package 12-TQFN (4x4)
Mounting Style SMD
Family Part Number MAX5524
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 704715-MAX5524ETC+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5524ETC+ CAD Model

Description

The MAX5524ETC+ from Maxim Integrated is a precision, low-power, 8-bit digital-to-analog converter (DAC) designed to deliver high-performance in a compact package. This device is ideal for a wide range of applications, including portable battery-operated equipment, digital gain and offset adjustment, programmable voltage and current sources, and many more applications requiring precise digital control over analog signals.

Key Features:

  • Resolution: The MAX5524ETC+ features an 8-bit resolution, providing fine control over the analog output, which is essential for applications that require accurate signal conversion.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this DAC operates with a very low power consumption, making it suitable for portable and battery-operated devices.
  • Single-Supply Operation: It operates from a single +2.7V to +5.5V supply, simplifying the power supply design and ensuring compatibility with a variety of systems.
  • Compact Package: The MAX5524ETC+ comes in a small 12-pin TDFN package, saving valuable board space in space-constrained applications.
  • Integrated Reference: An internal precision reference keeps the output stable over temperature and supply variations, reducing the need for external components.
  • I2C-Compatible Interface: The device supports an I2C-compatible serial interface, allowing for easy integration into existing digital systems with minimal additional hardware.

Applications:

The versatility of the MAX5524ETC+ makes it suitable for a variety of applications, including:

  • Portable Battery-Powered Devices
  • Data Acquisition Systems
  • Industrial Control Systems
  • Automotive Systems
  • Medical Instruments
  • Communication Devices

In summary, the MAX5524ETC+ is a robust and reliable DAC component that offers precise control and low power consumption, all within a miniature footprint. Its ease of integration and wide range of applications make it an excellent choice for designers looking to add analog control to their digital systems.

You May Also Be Interested in

Texas Instruments
IC DAC 16BIT V-OUT 14SOIC
Lowest to $18.6140
Analog Devices Inc.
IC DAC 12BIT V-OUT 10MSOP / 12 Bit Digital to Analog Converter 1 10-MSOP
Lowest to $8.2144
Analog Devices Inc.
DAC, PARALLEL, WORD INPUT / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 14BIT V-OUT SOT23-8 / 14 Bit Digital to Analog Converter 1 SOT-23-8
Lowest to $12.5133
Analog Devices Inc.
IC DAC 12BIT MONO HS 24CERDIP
Need more? Email Us
Analog Devices Inc.
QUAD 12-BIT MULTIPLYING DAC / 12 Bit Digital to Analog Converter 4 28-CERDIP
Lowest to $478.7394
Analog Devices Inc.
IC DAC 8BIT A-OUT 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT TSOT23-8 / 12 Bit Digital to Analog Converter 1 TSOT-23-8
Lowest to $5.5363
Maxim Integrated
IC DAC 12BIT V-OUT 24SOIC / 12 Bit Digital to Analog Converter 1 24-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess