EN
  • EN
  • DE

MAX147BCAP+T

Part No MAX147BCAP+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SERIAL 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Resolution 12
Sampling Rate 133k
Number of Inputs 4, 8
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 5.25 V
Voltage - Supply, Digital 2.7 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 701449-MAX147BCAP+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX147
Introduction Date January 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX147BCAP+T CAD Model

Description

Maxim Integrated MAX147BCAP+T - High-Accuracy, Low-Power, 8-Channel, 12-Bit Data Acquisition System

The MAX147BCAP+T from Maxim Integrated is a sophisticated, highly integrated data acquisition system that combines an 8-channel multiplexer, high-bandwidth track/hold, and serial interface with high conversion speed and ultra-low power consumption. Designed for applications where compact form factor, high precision, and efficiency are paramount, this 12-bit analog-to-digital converter (ADC) is an ideal solution for a wide range of applications, including process control, data acquisition systems, and battery-powered instruments.

Key Features:

  • 12-Bit Resolution: The MAX147BCAP+T delivers 12-bit resolution, ensuring accurate and precise data conversion for sensitive applications.
  • 8-Channel Multiplexer: With an 8-channel single-ended input multiplexer, this device can handle multiple signal inputs, making it versatile for various sensors and inputs.
  • Low Power Consumption: The device operates with a low power requirement, making it suitable for portable and battery-operated applications. It also features an automatic shutdown mode to conserve power when not in active conversion.
  • High Conversion Rate: The ADC offers a fast conversion rate, allowing for real-time data acquisition and processing, which is critical for time-sensitive applications.
  • Serial Interface: The MAX147BCAP+T supports SPI/QSPI™/MICROWIRE™/DSP-compatible serial interfaces, facilitating easy integration with most microcontrollers and digital systems.
  • Internal Track/Hold: The high-bandwidth track/hold captures the analog signal at a precise moment, ensuring that the data is accurate and free from distortions caused by fluctuating signals.
  • Small Footprint: Available in a 20-pin SSOP package, the MAX147BCAP+T occupies minimal board space, which is essential for compact system designs.

Applications:

  • Portable Data Logging
  • Battery-Powered Instruments
  • Process Control Systems
  • Medical Instruments
  • Industrial Control Loops

The MAX147BCAP+T represents Maxim Integrated's commitment to delivering high-performance, reliable data acquisition solutions. Its combination of precision, power efficiency, and compact design makes it an excellent choice for engineers and designers looking to enhance the performance and functionality of their systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess