EN
  • EN
  • DE

MAX6366HEKA

Part No MAX6366HEKA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705374-MAX6366HEKA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6366HEKA CAD Model

Description

Product Overview: MAX6366HEKA - Maxim Integrated

The MAX6366HEKA from Maxim Integrated is a pinnacle of innovation in the realm of microprocessor supervisory circuits. Designed to maintain system integrity, this compact device is a watchdog timer that ensures reliable operation of microprocessor (µP) systems by monitoring the µP activity and initiating a system reset in case of malfunction or failure.

Key Features

  • Voltage Monitoring: The MAX6366HEKA offers precise voltage monitoring capabilities to safeguard your system against power supply variations.
  • Programmable Watchdog Timer: With a programmable watchdog timer, users can customize the timeout period, ensuring flexibility across various applications and use cases.
  • Manual Reset Input: The inclusion of a manual reset input provides an additional layer of control, allowing operators to manually trigger a system reset when necessary.
  • Low Power Consumption: Designed for power-sensitive applications, the device operates with minimal power consumption, making it ideal for battery-operated equipment.
  • Compact SOT23 Package: The MAX6366HEKA's small form factor in a SOT23 package allows for space-efficient designs, which is crucial in modern, compact electronic assemblies.

Applications

The versatility of the MAX6366HEKA makes it suitable for a wide range of applications. It is commonly used in:

  • Computers and servers
  • Embedded systems
  • Communication equipment
  • Portable/battery-powered devices
  • Industrial controllers

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX6366HEKA is no exception. It is built to meet high standards of reliability and performance, ensuring that it operates effectively across various temperatures and conditions.

Conclusion

In summary, the MAX6366HEKA is a highly reliable, versatile, and efficient solution for µP system supervision. Its programmable features and compact size make it an excellent choice for designers looking to enhance system stability and integrity.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess