EN
  • EN
  • DE

MAX5475EKA

Part No MAX5475EKA
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description 32-TAP, NVM LINEAR-TAPER DIGIPOT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mfr Maxim Integrated
Series SOT-PoT™
Package Bulk
Product Status Active
Programmable Not Verified
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 32
Resistance (Ohms) 125k
Interface Up/Down (U/D, CS)
Memory Type Non-Volatile
Voltage - Supply 2.7V ~ 5.25V
Temperature Coefficient (Typ) 35ppm/°C
Mounting Type Surface Mount
Supplier Device Package SOT-23-8
Package / Case SOT-23-8
Temperature Range - Operating -40°C ~ 85°C
Resistance - Wiper (Ohms) (Typ) 600
Standard Package 236 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 631577-MAX5475EKA
Ultra Librarian 3D Model Ultra Librarian MAX5475EKA CAD Model

Description

Maxim Integrated MAX5475EKA Digital Potentiometer

The MAX5475EKA from Maxim Integrated is a highly precise digital potentiometer designed for applications requiring a reliable and stable variable resistance solution. This compact component is housed in an 8-pin SOT23 package, making it an ideal choice for space-constrained applications.

As a nonvolatile memory (EEPROM) programmable potentiometer, the MAX5475EKA offers 32 tap points and a 10kΩ end-to-end resistance. The device can retain the wiper position even after power is removed, ensuring consistent performance across power cycles. Its digital interface allows for easy control using a standard SPI or MICROWIRE serial interface, facilitating integration into a wide range of electronic systems.

Designed to operate over a broad voltage range of 2.7V to 5.5V, the MAX5475EKA is versatile, supporting both single-supply and dual-supply applications. This flexibility allows it to be used in various configurations, from basic volume control to complex gain adjustment circuits in precision signal processing.

The digital potentiometer's low temperature coefficient of 35ppm/°C ensures minimal deviation in resistance due to temperature changes, which is critical for maintaining accuracy in sensitive applications. Additionally, the MAX5475EKA features a low 1µA (max) standby current, making it an energy-efficient choice for battery-powered devices.

Key applications for the MAX5475EKA include adjustable power supplies, LCD screen adjustment, gain control for amplifiers, and filter adjustment. Its robust design and reliability also make it suitable for industrial control systems, where precise resistance tuning is essential for optimal performance.

In summary, the Maxim Integrated MAX5475EKA digital potentiometer is a compact, precise, and versatile component that offers reliable performance for a multitude of electronic applications. Its ease of use through digital interfaces, coupled with its stable operation over a wide temperature and voltage range, makes it a top choice for designers seeking an efficient and space-saving variable resistance solution.

You May Also Be Interested in

Microchip Technology
Digital Potentiometer 5kOhm 129POS Volatile Linear Automotive 16-Pin QFN EP T/R / IC DGTL POT 5K 129TAPS 16-QFN
Lowest to $2.9383
Microchip Technology
IC DIG POT 100K 20-TSSOP
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DGTL 10K 1CH SPI 8DIP
Lowest to $2.6964
Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us
Renesas Electronics America
IC DIG POT 10K 10-UTQFN
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-QFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1623 $64.8690
70+ $1.7742 $124.1940
105+ $1.7188 $180.4740
140+ $1.6634 $232.8760
180+ $1.6079 $289.4220
245+ $1.4416 $353.1920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,704 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess