EN
  • EN
  • DE

MAX5442ACUE+

Part No MAX5442ACUE+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704656-MAX5442ACUE+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5442ACUE+ CAD Model

Description

Maxim Integrated MAX5442ACUE+ Precision Voltage Divider

The MAX5442ACUE+ from Maxim Integrated is a high-precision, low-drift, digitally programmable potentiometer that serves as an ideal solution for applications requiring accurate resistance settings. This device is part of Maxim's family of nonvolatile memory programmable analog devices, designed to maintain specific settings even after power cycles, making them perfect for calibration and adjustable settings in a variety of systems.

Encased in a 16-pin TSSOP package, the MAX5442ACUE+ offers a compact solution for systems where space is at a premium. Its precision is attributed to a 10-bit resolution, ensuring fine adjustments can be made to the resistance settings, providing designers with a high degree of control over their applications.

One of the standout features of the MAX5442ACUE+ is its low temperature coefficient, which ensures that resistance values remain stable across a wide range of operating temperatures. This stability is crucial in applications where precision is paramount, such as in test and measurement equipment, data acquisition systems, and industrial automation.

The device operates from a +2.7V to +5.5V single supply voltage, making it versatile for various electronic circuits. The MAX5442ACUE+ also boasts a low wiper resistance, which minimizes the impact on the analog signal path, thus preserving signal integrity and reducing power consumption.

With an end-to-end resistance of 10kΩ, the MAX5442ACUE+ offers a wide range for designers to work with, providing the flexibility to be used in numerous applications. Additionally, the device features a 3-wire SPI-compatible serial interface, which simplifies integration into digital systems and allows for easy control using microcontrollers or other digital logic.

Overall, the MAX5442ACUE+ is a reliable and precise component for designers looking to implement programmable resistance settings in their electronic designs. Its combination of accuracy, stability, and ease of use makes it an excellent choice for a wide array of applications where variable resistance is required.

You May Also Be Interested in

Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess