EN
  • EN
  • DE

BZX99-C6V8

Part No BZX99-C6V8
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description Voltage regulator diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer NXP
Win Source Part Number 238979-BZX99-C6V8
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZX99-C6V8 CAD Model

Description

The BZX99-C6V8 is a precision Zener diode designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This component is engineered to provide a highly accurate and stable Zener voltage for various applications. The BZX99-C6V8 is part of NXP's extensive line of semiconductor products that are known for their quality, reliability, and innovation.

Key Features

  • Zener Voltage: The BZX99-C6V8 offers a nominal Zener voltage of 6.8V, making it suitable for voltage regulation in a wide range of electronic circuits.
  • Power Dissipation: With a power dissipation rating of 500mW, this Zener diode can handle moderate levels of power, ensuring stability in operation.
  • Package: The device comes in a compact, two-pin SOD123 package, which is ideal for high-density mounting and is compatible with automatic pick-and-place equipment.
  • Tolerance: The Zener voltage tolerance is specified at ±5%, providing a precise voltage reference for your circuit needs.
  • Temperature Stability: The BZX99-C6V8 is characterized by its excellent stability over a broad temperature range, ensuring consistent performance under varying environmental conditions.

Applications

The BZX99-C6V8 Zener diode is versatile and can be used in a multitude of applications, including:

  • Voltage regulation in power supplies
  • Surge suppression and protection circuits
  • Precision reference voltage sources
  • Switching power supplies

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The BZX99-C6V8 is manufactured under strict quality control standards and is designed to meet the rigorous demands of the electronics industry. With its robust construction and tested reliability, this Zener diode is an excellent choice for designers looking for a dependable voltage regulation solution.

Ordering Information

When ordering the BZX99-C6V8, ensure that you specify the correct part number to receive the Zener diode with the desired specifications. For additional information, including detailed technical specifications, application notes, and support, please visit the NXP Semiconductors official website or contact your local NXP sales representative.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess