EN
  • EN
  • DE

MAX4620ESD+T

Part No MAX4620ESD+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Maximum) 70 Ohm
Channel-to-Channel Matching (ΔRon) 500 mOhm
Operating Supply Voltage 2 V ~ 12 V
Switch Time (Ton, Toff) (Maximum) 15ns, 10ns
Charge Injection 3pC
Channel Capacitance (CS(off), CD(off)) 5pF, 8.5pF
Current - Leakage (IS(off)) (Maximum) 1nA
Crosstalk -96dB @ 100kHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 704050-MAX4620ESD+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4620
Introduction Date July 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX4620ESD+T CAD Model

Description

Maxim Integrated MAX4620ESD+T Low-Voltage, Quad, SPST, CMOS Analog Switches

The Maxim Integrated MAX4620ESD+T represents a cutting-edge solution in the realm of low-voltage, quad, single-pole single-throw (SPST) CMOS analog switches. This product is designed to provide high-performance switching capabilities in a compact package, making it an ideal choice for a wide range of applications, including signal routing, data acquisition systems, and communications equipment.

With its advanced CMOS technology, the MAX4620ESD+T offers a combination of low power consumption and high-speed operation. The device operates with a single supply voltage ranging from +1.8V to +5.5V or dual supplies of ±2.7V, which allows for flexible integration into various system designs. This feature also makes the MAX4620ESD+T suitable for battery-powered and portable devices where power efficiency is crucial.

The MAX4620ESD+T boasts a low on-resistance of typically 100 ohms, which minimizes signal attenuation and ensures excellent signal integrity. Additionally, the switch's on-resistance is matched between channels to within 4 ohms and is flat (0.4 ohms max) over the specified signal range, providing consistent performance across all switch channels.

One of the key advantages of the MAX4620ESD+T is its fast switching speeds, with a turn-on time of typically 20ns and a turn-off time of typically 10ns. This rapid switching capability is essential for applications that require high-speed signal processing and minimal signal delay.

The device is available in a 14-pin TSSOP package, which is conducive to space-constrained designs. It also features an extended operating temperature range from -40°C to +85°C, ensuring reliable performance across various environmental conditions.

Moreover, the MAX4620ESD+T includes additional features such as break-before-make switching action, which prevents momentary shorting when switching between channels. It also offers high off-isolation and low crosstalk, which are critical for maintaining signal fidelity in multiplexing/demultiplexing applications.

In summary, the Maxim Integrated MAX4620ESD+T analog switches are a superior choice for designers looking for reliable, high-speed, and low-power switching solutions. Its robust feature set and compact form factor make it a versatile component in both industrial and consumer electronics.

You May Also Be Interested in

Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209
Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658
Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess