Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage Input MAX 6V
Output Voltage 3.3V, 1.2V
Voltage Dropout (Maximum) 0.28V @ 500mA, -
Output Current 500mA, 250mA
Operating Supply Current 190μA ~ 230μA
PSRR 60dB (1KHz), 50dB (1kHz)
Control Features Enable, Power Good, Reset, Sequencing
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 20-HTSSOP
Win Source Part Number 1273096-TPS70245PWP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS70245
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS70245PWP CAD Model

Description

The TPS70245PWP is a high-performance, dual-output, adjustable linear regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is specifically engineered to deliver stable and reliable power supply in a wide range of applications. Its robust design and flexible output configuration make it an excellent choice for powering sensitive analog circuits, microprocessors, and digital signal processors.

Key Features

  • Dual-Output Voltage: The TPS70245PWP offers two independent voltage outputs, which can be adjusted to meet the specific needs of your application. This flexibility allows for the powering of multiple devices with different voltage requirements from a single regulator.
  • High Accuracy: With an output voltage accuracy of ±2%, this regulator ensures precise power delivery, which is critical for maintaining the performance of sensitive electronic components.
  • Low Dropout Voltage: The low dropout voltage feature of the TPS70245PWP minimizes the difference between the input and output voltages, helping to improve efficiency and reduce power loss.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection safeguard the device and your application from potential damage caused by excessive heat or current.
  • Stable with Low ESR Capacitors: The TPS70245PWP is designed to be stable with low equivalent series resistance (ESR) output capacitors, which can enhance the performance and reliability of the power supply.

Applications

The versatility of the TPS70245PWP makes it suitable for a broad range of applications, including:

  • Powering FPGA, DSP, and microprocessor-based systems
  • Telecommunications and networking equipment
  • Consumer electronics
  • Automotive applications
  • Industrial controls and automation systems

Package and Availability

The TPS70245PWP is available in a 24-pin HTSSOP (PWP) package, offering a compact footprint suitable for space-constrained applications. It is designed for commercial and industrial temperature ranges, ensuring reliable operation under varying environmental conditions. For pricing, availability, and ordering information, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 2.8V 150MA SOT-563
Need more? Email Us
ECAD model for NCV8170BXV280T2G
Analog Devices Inc.
IC REG LIN 3V 600MA 8-LFCSP-WD
Lowest to $13.2587
ECAD model for ADM7154ACPZ-3.0-R7
Texas Instruments
IC REG LINEAR 1.8V 400MA SOT23-5
Need more? Email Us
ECAD model for V62/06626-03XE
Nisshinbo Micro Devices Inc.
IC REG LINEAR 2.8V 150MA SC-88A
Need more? Email Us
ECAD model for RP110Q282D-TR-FE
Rohm Semiconductor
IC REG LIN 10V 500MA 8-HTSOP-J
Need more? Email Us
ECAD model for BDJ0GA5WEFJ-E2
Microchip Technology
IC REG LINEAR 3.3V 300MA 8-SOIC
Need more? Email Us
ECAD model for TC1107-3.3VOATR
Fairchild/ON Semiconductor
IC REG LINEAR 1.8V 180MA 6-DFN
Need more? Email Us
ECAD model for FAN2558MP18X
Torex Semiconductor Ltd
IC REG LINEAR 1.1V 500MA SOT-25
Need more? Email Us
ECAD model for XC6210B112MR-G
Rohm Semiconductor
IC REG LINEAR 2.5V 1A 8-HTSOP-J
Need more? Email Us
ECAD model for BD25GC0WEFJ-E2

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.7481 $65.2443
6+ $17.8446 $107.0676
9+ $17.2870 $155.5830
12+ $16.7293 $200.7516
16+ $16.1717 $258.7472
21+ $14.4988 $304.4748
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 19,000 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention