EN
  • EN
  • DE

STM8L051F3P6TR

Part No STM8L051F3P6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 20TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor STM8
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 18
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 1K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 10x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-TSSOP
Win Source Part Number 038585-STM8L051F3P6TR
Family Name STM8L051F3
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STM8L051F3P6TR CAD Model

Description

STM8L051F3P6TR Microcontroller by STMicroelectronics

The STM8L051F3P6TR is a high-performance, low-power 8-bit microcontroller designed by STMicroelectronics, a leader in the semiconductor industry. This microcontroller is part of the STM8L ultra-low-power series, which is optimized for battery-powered and energy-saving applications. Its robust design and versatile features make it suitable for a wide range of applications, including industrial control, consumer electronics, and automotive systems.

Key Features:

  • CPU: The STM8L051F3P6TR is powered by an advanced STM8 core running at up to 16 MHz, providing a perfect balance between speed and power consumption.
  • Memory: Equipped with 8 KB of Flash program memory and 1 KB of RAM, this microcontroller can handle complex tasks and algorithms.
  • Peripherals: It includes a rich set of peripherals such as an integrated 12-bit ADC, a 12-bit DAC, timers, and communication interfaces like I2C, SPI, and UART, which allow for interfacing with a wide range of sensors and devices.
  • Low Power Modes: It features multiple low power modes, including Active Halt and Wait modes, which significantly reduce the power consumption during idle times.
  • Operating Voltage: The device operates within a range of 1.8V to 3.6V, ensuring compatibility with various power sources and systems.
  • Temperature Range: With an industrial temperature range from -40°C to +85°C, the STM8L051F3P6TR is designed to perform reliably in harsh environments.
  • Packaging: It comes in a space-saving TSSOP20 package, making it ideal for compact designs.
  • Robustness: The microcontroller includes built-in features for system safety, including watchdog timers and clock security systems.

Applications:

The STM8L051F3P6TR is versatile and can be used in various applications such as:

  • Energy management systems
  • Home automation
  • Battery-operated devices
  • Smart sensors and IoT devices
  • Automotive systems
  • Portable medical equipment

With its low power consumption, rich set of features, and robust design, the STM8L051F3P6TR microcontroller from STMicroelectronics is an excellent choice for developers looking to create efficient and reliable embedded systems.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.3928
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5844 $52.5960
210+ $0.4795 $100.6950
325+ $0.4645 $150.9625
445+ $0.4495 $200.0275
580+ $0.4345 $252.0100
775+ $0.3896 $301.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 148,450 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess