EN
  • EN
  • DE

MAX531BCPD+T

Part No MAX531BCPD+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704579-MAX531BCPD+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX531BCPD+T CAD Model

Description

Product Overview: MAX531BCPD+T from Maxim Integrated

The MAX531BCPD+T is a high-performance, low-power, 8-bit digital-to-analog converter (DAC) component from Maxim Integrated, designed to deliver precision and reliability for a wide range of applications. This DAC is part of a family of octal 8-bit DACs that offer a compact and efficient solution for digital-to-analog conversion needs.

With its advanced design, the MAX531BCPD+T features a fast-settling output and a flexible interface that is compatible with a variety of microprocessors and digital systems. The device operates from a single +5V power supply, making it suitable for many portable and low-power applications. Its power consumption is minimal, which helps to extend the battery life of portable devices.

The MAX531BCPD+T comes in a 14-pin DIP package, ensuring easy integration into existing circuit designs. It also supports a wide operating temperature range, making it reliable for use in industrial environments where temperature conditions can be extreme.

Key features of the MAX531BCPD+T include:

  • 8-bit resolution: This provides sufficient precision for many control and data conversion tasks, balancing performance with cost.
  • Octal DAC configuration: The device contains eight DACs in one package, saving space and reducing the complexity of designs that require multiple DAC channels.
  • Fast settling time: It quickly reaches its output value after a digital code is written, which is critical for applications requiring rapid response times.
  • Low power operation: With a single +5V supply, the device is optimized for low-power consumption, which is ideal for battery-operated equipment.
  • Wide operating temperature range: This ensures the device can perform reliably in a variety of environmental conditions.

The MAX531BCPD+T is an excellent choice for applications such as automatic test equipment, digital gain and offset adjustment, process control systems, and data acquisition systems. Its combination of features makes it a versatile component that can meet the needs of engineers and designers looking for a reliable and efficient DAC solution.

Maxim Integrated's commitment to quality means that the MAX531BCPD+T is manufactured to high standards, ensuring performance and durability for the end-user. Whether used in commercial or industrial settings, this DAC stands out for its ease of use, integration flexibility, and consistent performance.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Lowest to $1.5093
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess