EN
  • EN
  • DE

MAX526BCNG

Part No MAX526BCNG
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704566-MAX526BCNG
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX526BCNG CAD Model

Description

The MAX526BCNG is a high-precision, quad, 12-bit digital-to-analog converter (DAC) designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This product is tailored for applications requiring high accuracy and low power consumption in a compact package. It is an ideal choice for industrial control systems, automated test equipment, and data acquisition systems.

Key Features

  • High Resolution: With a 12-bit resolution, the MAX526BCNG provides fine-grain control, allowing for precise adjustments in the output voltage. This feature is particularly important in applications where accuracy is paramount.
  • Quad Channels: The device includes four independent DAC channels, which can be programmed individually or simultaneously, providing flexibility and reducing the need for multiple DACs in a system.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX526BCNG operates with a low power requirement, which helps to minimize the overall power consumption of the system it is integrated into.
  • Wide Operating Voltage Range: The DAC operates over a wide supply voltage range, accommodating various system power supplies and ensuring compatibility with a broad range of applications.
  • Flexible Interface: It features a serial interface that is compatible with SPI, QSPI™, and MICROWIRE™, allowing for easy integration into existing digital systems.
  • Package: The MAX526BCNG comes in a 24-pin DIP (Dual In-line Package) form factor, which is suitable for through-hole mounting, providing robust physical connections suitable for various environments.

Applications

The versatility and precision of the MAX526BCNG make it an excellent choice for a wide range of applications. These include:

  • Process Control and Industrial Automation
  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Portable Instrumentation
  • Analog Output for PLCs (Programmable Logic Controllers)

In summary, the MAX526BCNG from Maxim Integrated offers a combination of precision, flexibility, and low power consumption, making it a top choice for engineers and designers looking to incorporate a reliable DAC into their systems.

You May Also Be Interested in

Dallas Semiconductor
Need more? Email Us
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess