EN
  • EN
  • DE

MAX502BCWE

Part No MAX502BCWE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 704391-MAX502BCWE
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX502BCWE CAD Model

Description

The MAX502BCWE from Maxim Integrated is a highly precise digital-to-analog converter (DAC) designed to deliver reliable and accurate voltage outputs for a wide range of applications. This component is particularly well-suited for systems that require stable and precise control of analog signals, such as industrial control systems, automated test equipment, and high-precision instrumentation.

Key Features

  • Resolution: The MAX502BCWE features a 10-bit resolution, providing fine granularity and allowing for precise adjustments to the output voltage.
  • Integrated Reference: It comes with an onboard precision voltage reference, which ensures stability and reduces the need for external components.
  • Low Power Consumption: Designed for efficiency, this DAC consumes minimal power, making it ideal for battery-operated devices and power-sensitive applications.
  • Serial Interface: The device is equipped with a serial interface, facilitating easy communication with microcontrollers and other digital systems.
  • Package: The MAX502BCWE is offered in a 16-pin Wide SO package, providing a compact footprint for space-constrained applications.

Applications

The versatility of the MAX502BCWE allows it to be used in a multitude of applications, including:

  • Process Control Systems
  • Data Acquisition Systems
  • Digital Offset and Gain Adjustment
  • Automated Calibration Systems
  • Precision Instrumentation

Performance Specifications

With its robust design, the MAX502BCWE ensures high performance under various conditions:

  • Supply Voltage: It operates from a single +5V supply, simplifying power supply design.
  • Temperature Range: The device is specified for operation over the industrial temperature range (-40°C to +85°C), ensuring reliable performance in harsh environments.
  • Settling Time: It features a fast settling time, allowing for rapid updates to the output voltage when required.

In summary, the MAX502BCWE is a robust, high-precision DAC that offers excellent performance for applications requiring precise voltage control. Its integrated features and ease of use make it a valuable component for designers looking to enhance the accuracy and stability of their analog signal processing.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess