EN
  • EN
  • DE

MAX2209EBS

Part No MAX2209EBS
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702579-MAX2209EBS
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2209EBS CAD Model

Description

Maxim Integrated MAX2209EBS Product Overview

The MAX2209EBS, from the renowned semiconductor manufacturer Maxim Integrated, is a state-of-the-art RF power detector designed for precision signal strength measurement applications. This compact device is particularly suited for a wide range of wireless and communication systems, where accurate detection and monitoring of signal power are critical.

Key Features

  • Wide Frequency Range: The MAX2209EBS operates over a broad frequency range, making it versatile for use in various RF applications.
  • High Dynamic Range: It offers an impressive dynamic range, which ensures precise power measurement across a spectrum of signal strengths.
  • Linear in dB: The device provides a linear-in-dB output voltage over a wide power range, simplifying the design of RF power monitoring systems.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX2209EBS minimizes power drain on systems, which is crucial for battery-operated devices.
  • Small Footprint: The small size of the component allows for its integration into space-constrained designs without sacrificing performance.

Applications

  • Wireless Base Stations
  • RF Power Amplifier Control
  • Wireless Handsets
  • ISM Band Applications
  • General RF Power Detection

Technical Specifications

The MAX2209EBS operates with a supply voltage ranging from 2.7V to 5.5V, accommodating various system power requirements. Its temperature range is specified for operation from -40°C to +85°C, ensuring reliability in diverse environmental conditions. The device is available in a small, lead-free, 4-pin UCSP package, highlighting Maxim Integrated's commitment to environmental sustainability while providing advanced technology in a miniature form factor.

Incorporating the MAX2209EBS into your design guarantees precision RF power detection, backed by the quality and performance that has become synonymous with Maxim Integrated products. Whether for commercial or industrial applications, this RF power detector stands out for its accuracy, reliability, and efficiency.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6812 $50.9428
46+ $2.2000 $101.2000
71+ $2.1313 $151.3223
97+ $2.0625 $200.0625
126+ $1.9938 $251.2188
168+ $1.7875 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess