EN
  • EN
  • DE

MAX1982EUT

Part No MAX1982EUT
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 702397-MAX1982EUT
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1982EUT CAD Model

Description

Maxim Integrated's MAX1982EUT: A Robust Voltage Regulator for High-Performance Applications

Maxim Integrated's MAX1982EUT is a highly efficient, low-dropout linear regulator designed to deliver a continuous 500mA load current. This compact and robust device is well-suited for portable electronics, where power efficiency and space constraints are critical considerations. The MAX1982EUT operates from a 2.5V to 5.5V input voltage range, making it versatile for a variety of power sources, and provides a fixed output voltage that ensures stable operation for sensitive electronic components.

Key Features

  • High Efficiency: The MAX1982EUT offers excellent thermal performance and low dropout voltage, ensuring efficient power conversion, which is essential for prolonging battery life in portable devices.
  • Stable Output: The fixed output voltage provides a reliable power supply for critical applications, maintaining the performance and stability of the system.
  • Compact Design: The small footprint of the MAX1982EUT, available in a tiny SOT23 package, makes it ideal for space-constrained applications.
  • Thermal Protection: The device includes built-in thermal shutdown protection to safeguard against overheating, enhancing the reliability and longevity of both the regulator and the system it powers.
  • Low Noise: With its low-noise output, the MAX1982EUT is particularly suitable for RF and other noise-sensitive circuits, where maintaining signal integrity is paramount.

Applications

The MAX1982EUT is a versatile component that can be used across a broad range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless handsets and PDAs
  • Portable media players
  • Notebook computers
  • GPS receivers

With its combination of high efficiency, stable output, and compact design, the MAX1982EUT from Maxim Integrated is an excellent choice for designers looking to optimize their power management solutions. Its ability to perform reliably in a variety of conditions and applications makes it a valuable addition to any high-performance electronic system.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3855 $50.7825
36+ $2.7778 $100.0008
56+ $2.6910 $150.6960
77+ $2.6042 $200.5234
100+ $2.5174 $251.7400
133+ $2.2570 $300.1810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,916 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess