EN
  • EN
  • DE

D8279C-5

Part No D8279C-5
Manufacturer NEC
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1019520-D8279C-5
Categories OEM Parts(C-E)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D8279C-5 CAD Model

Description

The D8279C-5 is a Programmable Keyboard/Display Interface manufactured by NEC. This integrated circuit provides a versatile interface between a microprocessor and a keyboard or display, simplifying the design of input and output systems in various applications. It handles keyboard scanning, debouncing, and display refreshing tasks, freeing up the microprocessor for other processing activities.

Applications

  • Computer Keyboards: Used to interface keyboards with computer systems.
  • Industrial Control Panels: Employed in control panels for industrial equipment and machinery.
  • Point-of-Sale (POS) Systems: Integrated into POS terminals for keyboard input and display output.
  • Instrumentation: Used in test and measurement equipment for user input and data display.
  • Embedded Systems: Implemented in various embedded applications requiring keyboard input and display capabilities.

Features

  • Keyboard Scanning: Automatically scans the keyboard matrix to detect key presses.
  • Keyboard Debouncing: Eliminates the effects of key bounce, ensuring accurate key detection.
  • Display Refreshing: Automatically refreshes the display to maintain a stable image.
  • FIFO Buffer: Includes a FIFO buffer to store keyboard input data.
  • Programmable Modes: Supports various programmable modes for keyboard and display operation.
  • Interrupt Handling: Generates interrupts to signal the microprocessor of keyboard input.
  • TTL Compatibility: Compatible with TTL logic levels for easy integration with other digital components.

Benefits

  • Simplified Interface: Simplifies the design of keyboard and display interfaces.
  • Reduced Processor Load: Offloads keyboard scanning and display refreshing tasks from the microprocessor.
  • Flexible Configuration: Programmable modes allow for flexible adaptation to various keyboard and display configurations.
  • Reliable Operation: Debouncing and refreshing features ensure reliable keyboard and display operation.

Additional Details

The D8279C-5 typically operates on a 5V power supply and is available in a DIP (Dual In-line Package). It is compatible with various 8-bit and 16-bit microprocessors. The specific operating frequency, programming modes, and other technical specifications can be found in the official NEC datasheet for this part number. Understanding the command structure and control signals is crucial for proper implementation. It's an older part, so datasheets may be harder to find but are essential for implementation.

You May Also Be Interested in

TDK Corporation
Lowest to $0.2041
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Lowest to $0.1433
TDK Corporation
Lowest to $0.1987
TDK Corporation
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess